EN
  • EN
  • DE

STPS10H100CT

Part No STPS10H100CT
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 100V TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 730mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 3.5μA @ 100V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 038672-STPS10H100CT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS10H100CT CAD Model

Description

STPS10H100CT Dual Schottky Rectifier

The STPS10H100CT is a high-performance dual Schottky rectifier designed by STMicroelectronics. This component is specifically engineered to meet the rigorous demands of high-efficiency power supply applications. It features a dual common cathode configuration, which makes it ideal for use in a variety of switching power supplies, converters, and freewheeling diodes applications.

The device is constructed using advanced silicon technology, which ensures a low forward voltage drop and high switching speed. Its low forward voltage drop reduces power loss and improves efficiency, making it suitable for energy-sensitive circuits. The high switching speed of the STPS10H100CT enhances the performance of your power supply by reducing switching losses, which is crucial for high-frequency operations.

With a maximum average forward rectified current of 10A and a peak repetitive reverse voltage of 100V, the STPS10H100CT is capable of handling high current and voltage requirements. The device is also characterized by its low leakage current and excellent thermal performance, thanks to its TO-220AB package that ensures good heat dissipation.

The STPS10H100CT is also rugged. It can withstand high surge currents, which is an essential feature for power supplies that may experience surges or spikes in voltage. This robustness adds to the reliability and longevity of the product, making it a preferred choice for industrial and commercial power applications.

In terms of safety and environmental considerations, the STPS10H100CT complies with the RoHS directive, meaning it is free from hazardous substances such as lead. This compliance not only ensures the safety of users but also reflects STMicroelectronics' commitment to environmental sustainability.

Overall, the STPS10H100CT from STMicroelectronics is a versatile and reliable component that offers excellent performance for high-efficiency power conversion applications. Its combination of high current capacity, low forward voltage drop, and fast switching makes it an excellent choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7017 $52.6275
175+ $0.5757 $100.7475
270+ $0.5577 $150.5790
375+ $0.5398 $202.4250
480+ $0.5218 $250.4640
645+ $0.4678 $301.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess