EN
  • EN
  • DE

FERD20H60CG-TR

Part No FERD20H60CG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY 60V 10A D2PAK / Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60 V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer STMicroelectronics
Packaging Reel - TR
Diode Configuration 1 Pair Common Cathode
Diode Type FERD (Field Effect Rectifier Diode)
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 575 mV @ 10 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 200 µA @ 60 V
Operating Temperature - Junction 175°C (Max)
Mounting Surface Mount
Case / Package TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number FERD20
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-17687-6,497-17687-1,497-17687-2
Standard Package 1,000
Win Source Part Number 1325748-FERD20H60CG-TR
Ultra Librarian 3D Model Ultra Librarian FERD20H60CG-TR CAD Model

Description

STMicroelectronics FERD20H60CG-TR Field Effect Rectifier

The FERD20H60CG-TR from STMicroelectronics is an advanced field effect rectifier (FERD) designed to offer superior efficiency in power conversion and management applications. This high-performance device is part of the ST's FERD family, which stands for "Field Effect Rectifier Diode," and integrates the latest technology to provide an optimal balance between low forward voltage drop (Vf) and low reverse recovery time (trr), leading to increased efficiency and reduced thermal stress in various electronic circuits.

With a 600V repetitive peak reverse voltage and a 20A average forward current, the FERD20H60CG-TR is well-suited for high-density power supplies where space is at a premium and efficiency is crucial. Its power dissipation is minimized due to the low forward voltage, which makes it an excellent choice for applications such as switch-mode power supplies (SMPS), lighting, adapters, and on-board chargers for electric vehicles.

The device comes in a surface-mount TO-252 (DPAK) package, which is widely preferred for its compact footprint and ease of integration into various PCB designs. The package is designed to offer excellent thermal performance and reliability, which is essential for maintaining the integrity of the power system under different operating conditions.

One of the key features of the FERD20H60CG-TR is its fast switching capability. The low reverse recovery charge (Qrr) reduces switching losses and helps in achieving high switching frequencies, which is beneficial for improving the efficiency of power converters. This feature also contributes to a reduction in electromagnetic interference (EMI), which is critical in maintaining signal integrity in sensitive electronic equipment.

STMicroelectronics has designed the FERD20H60CG-TR with robustness in mind. It can withstand high surge currents and is characterized by a high junction temperature, ensuring reliability and a long operational lifespan even in demanding conditions.

In summary, the FERD20H60CG-TR is a high-efficiency, reliable rectifier solution that provides designers with a means to improve the performance of their power conversion systems. Its combination of low conduction losses, fast switching speeds, and thermal efficiency makes it a competitive choice for modern electronic applications requiring efficient power management.

You May Also Be Interested in

Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9451 $51.9805
130+ $0.7755 $100.8150
200+ $0.7513 $150.2600
280+ $0.7270 $203.5600
360+ $0.7028 $253.0080
480+ $0.6301 $302.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess