EN
  • EN
  • DE

STPS1545CGY-TR

Part No STPS1545CGY-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 45V D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) (per Diode) 7.5A
Voltage - Forward (Vf) (Max) @ If 570mV @ 7.5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 45V
Operating Temperature - Junction -40°C to 175°C
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 132163-STPS1545CGY-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS1545CGY-TR CAD Model

Description

STPS1545CGY-TR - Power Schottky Rectifier from STMicroelectronics

The STPS1545CGY-TR is a state-of-the-art Power Schottky Rectifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This component is engineered to provide high-efficiency power conversion in a compact surface-mounted D2PAK package, making it an ideal choice for space-constrained applications.

Key Features

  • High Junction Temperature Capability: The STPS1545CGY-TR is capable of operating at a junction temperature of up to 175°C, ensuring reliability and performance even under high temperature conditions.
  • Low Forward Voltage Drop: With its Schottky barrier technology, this rectifier offers a low forward voltage drop, which reduces power loss and improves efficiency in power supply designs.
  • High Surge Current Capability: Designed to withstand high surge currents, this device ensures robust performance during transient conditions.
  • Avalanche Rated: The STPS1545CGY-TR is avalanche rated, providing an additional layer of protection against sudden voltage spikes.

Electrical Characteristics

  • Forward Current: The rectifier has an average forward current of 15A, providing ample current handling capability for a wide range of applications.
  • Repetitive Peak Reverse Voltage: It features a repetitive peak reverse voltage of 45V, making it suitable for low voltage applications.
  • Power Loss: The low power loss characteristics of this rectifier make it an energy-efficient choice for power conversion circuits.

Applications

The STPS1545CGY-TR is versatile and can be used in various applications, including:

  • Switching power supplies
  • Converters
  • Freewheeling diodes
  • Reverse battery protection
  • DC-DC modules

STMicroelectronics' commitment to quality and reliability is reflected in the STPS1545CGY-TR Power Schottky Rectifier. It is an excellent choice for designers looking for a high-performance rectifier that combines efficiency, thermal performance, and compact form factor. Whether it's for industrial, automotive, or consumer applications, this component delivers the performance needed to meet the demands of modern power management systems.

You May Also Be Interested in

General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess