EN
  • EN
  • DE

BYT60P-400

Part No BYT60P-400
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 400V 60A SOD93
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) (per Diode) 60A
Voltage - Forward (Vf) (Max) @ If 1.5V @ 60A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 100ns
Current - Reverse Leakage @ Vr 60μA @ 400V
Operating Temperature - Junction 150°C (Max)
Mounting Through Hole
Case / Package SOD-93
Win Source Part Number 201706-BYT60P-400
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BYT60P-400 CAD Model

Description

STMicroelectronics BYT60P-400 Rectifier Diode

The BYT60P-400 is a high-performance rectifier diode designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This power diode is specifically engineered to meet the demanding requirements of high-efficiency power supply systems and other electronic applications where a robust and reliable rectification process is essential.

Key Features

  • Voltage Rating: The BYT60P-400 boasts an impressive reverse voltage rating of 400V, making it suitable for a wide range of applications in both industrial and commercial settings.
  • Current Capacity: With a forward current rating of up to 60A, this diode can handle significant power levels, ensuring smooth operation even under heavy load conditions.
  • High Surge Capability: It is capable of withstanding high surge currents, which is critical for applications that experience short-duration overvoltage conditions.
  • Fast Recovery Time: The diode's fast recovery time minimizes power loss and improves efficiency, which is crucial for high-frequency operations.
  • Low Forward Voltage Drop: The BYT60P-400 features a low forward voltage drop, which translates into reduced power dissipation and improved thermal performance.
  • Package: It is available in a rugged TO-220AC package, which is known for its durability and excellent thermal conduction properties.

Applications

The BYT60P-400 is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Motor control circuits
  • Power inverters and converters
  • Battery chargers
  • Freewheeling diodes in various power applications

Reliability and Performance

STMicroelectronics is committed to delivering products that exceed industry standards for reliability and performance. The BYT60P-400 is no exception, offering exceptional quality and durability. Its robust construction ensures long-term reliability, while the comprehensive technical support from STMicroelectronics facilitates easy integration into various designs.

Overall, the BYT60P-400 from STMicroelectronics represents a superior choice for designers looking for a high-voltage, high-current diode with fast switching capabilities and efficient performance.

You May Also Be Interested in

Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess