EN
  • EN
  • DE

BYT16P-400

Part No BYT16P-400
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 400V 16A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) (per Diode) 16A
Voltage - Forward (Vf) (Max) @ If 1.5V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage @ Vr 15μA @ 400V
Operating Temperature - Junction 150°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 201699-BYT16P-400
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BYT16P-400 CAD Model

Description

STMicroelectronics BYT16P-400 Diode

The BYT16P-400 is a high-efficiency silicon Power Rectifier diode designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is specifically engineered to meet the rigorous demands of high-performance power supply systems and is suitable for a variety of applications including switch-mode power supplies (SMPS), converters, free-wheeling diodes, and reverse battery protection.

Key Features

  • Voltage Rating: The BYT16P-400 offers a repetitive peak reverse voltage (VRRM) of 400 volts, making it suitable for circuits with high voltage requirements.
  • Current Capacity: It has a high average forward current rating of 16 amperes, ensuring it can handle significant power levels.
  • High Surge Capability: Its surge current capability is robust, allowing it to withstand transient overloads without damage.
  • Fast Switching Speed: With a fast reverse recovery time, the BYT16P-400 is designed for applications that require quick switching and low power loss.
  • Low Forward Voltage Drop: The low forward voltage drop feature enhances its efficiency, reducing thermal stress and improving system reliability.
  • High Thermal Resistance: The diode is encapsulated in a high-performance package that provides excellent thermal resistance, ensuring stability even at high operating temperatures.

Applications

  • Switch-mode power supplies (SMPS)
  • High-frequency inverters
  • DC-DC converters
  • Motor control circuits
  • Lighting applications

The BYT16P-400 diode is packaged in a through-hole format, which makes it easy to integrate into a wide range of electronic assemblies. Its robust design ensures reliability and a long operational lifespan. With its combination of high voltage and current ratings, fast switching capabilities, and efficient operation, the BYT16P-400 is an excellent choice for designers looking to enhance the performance and durability of their power management systems.

STMicroelectronics provides detailed datasheets and technical support for the BYT16P-400, making it easier for engineers to incorporate this diode into their designs with confidence. Whether you are working on an industrial power supply or a consumer electronic device, the BYT16P-400 brings efficiency, reliability, and performance to your project.

You May Also Be Interested in

IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess