EN
  • EN
  • DE

MAXM15466EVKIT#

Part No MAXM15466EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MAXM15466 BUCK MOD / MAXM15466 Himalaya DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc./Maxim Integrated
Series Himalaya
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 5V
Current - Output 300mA
Voltage - Input 8.5V ~ 42V
Regulator Topology Buck
Frequency - Switching 550kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MAXM15466
Base Product Number MAXM15466
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348845-MAXM15466EVKIT#
Ultra Librarian 3D Model Ultra Librarian MAXM15466EVKIT# CAD Model

Description

The MAXM15466EVKIT# is a comprehensive evaluation kit designed by Maxim Integrated to demonstrate the capabilities of the MAXM15466 integrated, high-efficiency, Himalaya uSLIC™ step-down power module. This compact and versatile evaluation kit is an excellent tool for engineers and designers to explore the features and performance of the MAXM15466 power module in their power supply applications.

Key Features

  • Wide Input Voltage Range: The kit supports a broad input voltage range from 4.5V to 42V, making it suitable for a variety of industrial, automotive, and commercial applications.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.9V to 6V to meet the requirements of their specific application.
  • High Efficiency: The MAXM15466 module offers high efficiency and low quiescent current, which is ideal for energy-sensitive applications.
  • Compact Design: Thanks to Maxim's uSLIC technology, the power module is encapsulated in a small package, which allows for space-saving designs.
  • Thermal Protection: The module includes over-temperature protection, ensuring reliable operation under various thermal conditions.
  • Full Protection Suite: The evaluation kit also features over-current protection, under-voltage lockout, and short-circuit protection to safeguard the module during abnormal operating conditions.

Applications

The MAXM15466EVKIT# is ideal for testing and evaluating the MAXM15466 power module in applications such as:

  • Point-of-Load (POL) conversions
  • Industrial control systems
  • Automotive infotainment and navigation systems
  • Telecommunications equipment
  • Battery-powered devices

Easy to Use

The evaluation kit is designed for ease of use, featuring pre-installed components and minimal external parts required for operation. It includes a fully assembled and tested evaluation board, which allows users to quickly set up the kit and start testing with minimal setup time.

Support and Documentation

Maxim Integrated provides comprehensive documentation for the MAXM15466EVKIT#, including a detailed user guide, schematic diagrams, and application notes to assist users in getting the most out of their evaluation experience.

You May Also Be Interested in

Microchip Technology
BOARD EVAL FOR MIC26601YJL
Need more? Email Us
Microchip Technology
EVAL BOARD HIGH EFF BUCK REG
Need more? Email Us
Seeed Technology Co., Ltd
ADJUSTABLE STEP-DOWN DC/DC CONVE / MP1584 DC to DC Converter and Switching Regulator Chip 0.8VDC to 18VDC Output Development Tool
Need more? Email Us
Microchip Technology
BOARD EVAL FOR MIC261203YJL
Need more? Email Us
Microchip Technology
EVAL BOARD PWM DAC CONT PWR
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1421 / NCP1421DMR2G DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5214 / Power Management Development Board
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7294CGJ6F
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1207AADAPG / Power Management Development Board
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess