EN
  • EN
  • DE

ESD5641D15-3

Part No ESD5641D15-3
Manufacturer Willsemi
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WILLSEMI
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822883-ESD5641D15-3
Ultra Librarian 3D Model Ultra Librarian ESD5641D15-3 CAD Model

Description

The ESD5641D15-3 is a transient voltage suppression (TVS) diode manufactured by Willsemi. It is designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This TVS diode is commonly used in a variety of applications to provide robust protection against voltage surges.

Applications:

  • Mobile devices: Protecting I/O ports, touchscreens, and camera interfaces in smartphones and tablets.
  • Communication equipment: Providing ESD protection for Ethernet ports, USB interfaces, and antenna lines in routers, modems, and network devices.
  • Wearable technology: Safeguarding sensitive components in smartwatches, fitness trackers, and other wearable devices.
  • Automotive electronics: Protecting electronic control units (ECUs) and sensor interfaces in automotive systems.
  • Industrial control systems: Providing ESD protection for communication ports and control circuits in industrial automation equipment.

Features:

  • Low clamping voltage: Limits the voltage across the protected circuit during an ESD event.
  • Fast response time: Quickly clamps transient voltages to prevent damage.
  • Low capacitance: Minimizes signal degradation on high-speed data lines.
  • Small package size: Suitable for space-constrained applications.
  • High surge capability: Withstands high levels of transient energy.

Benefits:

  • Effective ESD protection: Protects sensitive electronic components from damage due to electrostatic discharge.
  • Improved system reliability: Reduces the risk of system failures caused by voltage transients.
  • Enhanced signal integrity: Low capacitance minimizes signal distortion on high-speed data lines.
  • Compact design: Allows for integration into small form factor devices.
  • Robust performance: Designed for reliable operation in harsh environments.

Additional Details:

The ESD5641D15-3 is characterized by its low clamping voltage, fast response time, and low capacitance. It is designed to meet industry standards for ESD immunity, such as IEC 61000-4-2. Key specifications include breakdown voltage, clamping voltage, leakage current, and surge current capability. The specific package type and dimensions can be found in the Willsemi datasheet. Proper PCB layout and grounding techniques are critical for effective ESD protection. The ESD5641D15-3 offers a reliable and cost-effective solution for protecting sensitive electronic devices from ESD and transient voltage events, enhancing their overall reliability and performance. When selecting a TVS diode, it is important to consider the voltage and current requirements of the protected circuit, as well as the expected ESD threat level. This diode is designed for ease of integration and provides a high level of protection against ESD events.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,305+ $0.0384 $50.1120
3,175+ $0.0315 $100.0125
4,920+ $0.0305 $150.0600
6,760+ $0.0296 $200.0960
8,745+ $0.0286 $250.1070
11,720+ $0.0256 $300.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,465 pieces
MOQ: 1305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess