Microchip Technology 24LC32I/SM EEPROM
The 24LC32I/SM is a 32Kb (4K x 8) Serial Electrically Erasable PROM, capable of operation across a broad voltage range (2.5V to 5.5V). This device from Microchip Technology offers an optimal solution for advanced, complex data storage requirements. It utilizes the I2C (Inter-Integrated Circuit) protocol for easy integration into existing systems, making it a popular choice for a wide range of applications in consumer electronics, automotive industries, and industrial control systems.
Key Features:
- Memory Size: 32Kb (4K x 8)
- Interface: I2C Serial, 2-wire bus
- Speed: Supports Standard and Fast I2C Protocol modes
- Voltage Range: 2.5V to 5.5V
- Temperature Range: Industrial (-40°C to +85°C)
- Packaging: SOIC-8 surface mount package
- Write Protect: Hardware write protection for the entire memory array
- Endurance: 1 million erase/write cycles guaranteed
- Data Retention: 200 years at 25°C
Applications:
- Advanced automotive systems
- Industrial control and automation
- Consumer electronics
- Data loggers
- Smart cards
The 24LC32I/SM is designed for low power consumption and high reliability, with a hardware write-protect feature that ensures the integrity of the data stored within. Its 1 million erase/write cycles and 200-year data retention capability make it a durable choice for applications that require frequent data updates and long-term data preservation.
Its small form factor in the SOIC-8 package allows for a compact PCB layout, which is crucial for space-constrained applications. The device's support for the standard I2C protocol ensures compatibility with most microcontrollers, making it a versatile and reliable choice for adding non-volatile memory to any embedded system.
Overall, the Microchip Technology 24LC32I/SM EEPROM offers a combination of flexibility, durability, and ease of use, making it an excellent choice for designers and engineers looking to enhance their storage solutions.