Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Main Purpose AC/DC, Primary Side and PFC
Outputs and Type 1, Isolated
Power - Output 90W
Voltage - Output 12V
Output Current 7.5A
Voltage - Input 88 ~ 264 VAC
Regulator Topology Asymmetrical Half Bridge
Frequency - Switching 100kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6563, L6591
Win Source Part Number 778182-EVL6591-90WADP
Popularity Medium
Supply and Demand Status Balance
Family Name EVL6591-90WADP
Introduction Date April 07, 2008
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian EVL6591-90WADP CAD Model

Description

The EVL6591-90WADP from STMicroelectronics is a cutting-edge, high-performance adapter solution designed to meet the demanding power requirements of modern electronic devices. This product is a testament to STMicroelectronics' commitment to providing energy-efficient and innovative power solutions.

Key Features:

  • High Power Output: With a 90W power delivery capability, this adapter can charge laptops, gaming consoles, and other high-power devices quickly and efficiently.
  • Advanced Power Conversion: Utilizing the latest in power conversion technology, the EVL6591-90WADP ensures minimal energy loss during the power transfer process, leading to a greener and more cost-effective solution.
  • Compact Design: Despite its robust power output, the adapter is designed to be compact and portable, making it an ideal travel companion for professionals and tech enthusiasts alike.
  • Wide Input Voltage Range: It can operate across a broad range of input voltages, making it suitable for global use without the need for additional voltage converters.
  • Protection Features: The adapter includes multiple protection features such as over-voltage, short-circuit, and over-temperature protection, ensuring the safety of your devices at all times.
  • Energy Efficiency: It meets energy efficiency standards, which helps reduce electricity usage and contributes to a lower carbon footprint.

Applications:

The EVL6591-90WADP is versatile and can be used in a variety of applications, including but not limited to:

  • Notebook Adapters
  • Desktop Replacement Adapters
  • Gaming Consoles
  • Industrial Power Supplies
  • Telecommunication Devices

Technical Specifications:

With its advanced technical specifications, the EVL6591-90WADP stands out as a superior power adapter option:

  • Input Voltage: 90-264 VAC
  • Output Power: Up to 90 Watts
  • Efficiency: Compliant with Energy Star Level VI
  • Dimensions: Optimized for portability

In conclusion, the EVL6591-90WADP from STMicroelectronics is an excellent choice for anyone seeking a reliable, efficient, and high-powered adapter solution. With its combination of performance, portability, and protection features, it stands ready to power your devices wherever you go.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS65100-030 / TPS65100PWP LCD Driver Evaluation Board
Lowest to $9.2406
ECAD model for TPS65100EVM-030
STMicroelectronics
EVAL BOARD FOR VIPER28HD 115KHZ / VIPER28L AC to DC Switching Converter 5VDC Output Demonstration Board
Need more? Email Us
ECAD model for EVLVIPER28H-10W
Linear Technology
Need more? Email Us
ECAD model for LTC1436CGN-PLL
Texas Instruments
EVAL MODULE FOR TPS84320-692 / TPS84320 DC to DC Converter and Switching Regulator Module Evaluation Board
Need more? Email Us
ECAD model for TPS84320EVM-692
Torex Semiconductor Ltd
BOARD EVAL XCL206B123AR-G 1.2V / XCL206B123 DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B123-EVB
Texas Instruments
EVAL MOD FOR UCC3889 / UCC3889 Evaluation Module
Need more? Email Us
ECAD model for UCC3889EVM
Texas Instruments
EVAL MOD FOR TPS61120 / TPS61120 DC to DC Converter and Switching Regulator Chip 1.5VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS61120EVM-205
STMicroelectronics
BOARD DEMO VIPER26HN / VIPER26HN AC to DC Switching Converter 12VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-ISA111V1
Texas Instruments
EVAL MODULE FOR TPS84621-692 / TPS84621 DC to DC Converter and Switching Regulator Module 0.6VDC to 5.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS84621EVM-692

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention