Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Type Limiting Postamplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number SY88289
Standard Package 100 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 350604-SY88289CLMG
Ultra Librarian 3D Model Ultra Librarian SY88289CLMG CAD Model

Description

The SY88289CLMG is a high-performance, precision integrated circuit from Microchip Technology, specifically designed to meet the rigorous demands of high-speed communication systems. This versatile device is a testament to Microchip's commitment to providing innovative solutions that enhance the performance and reliability of electronic systems.

Key Features

  • High-Speed Operation: The SY88289CLMG is engineered for fast signal processing, making it ideal for applications that require rapid data transmission and reception.
  • Low Power Consumption: Despite its high-speed capabilities, this product is optimized for low power usage, helping to maintain energy efficiency in electronic systems.
  • Robust Design: Built to withstand the challenges of modern electronic environments, the SY88289CLMG is durable and reliable, ensuring long-term performance.
  • Versatile Applications: This device is suitable for a variety of applications, including but not limited to telecommunications, data communications, and other high-speed signal processing tasks.

Product Specifications

The SY88289CLMG offers a range of specifications that make it a top choice for designers and engineers. It operates over an extensive temperature range, ensuring stability and functionality under diverse environmental conditions. The package type is designed for easy integration into existing systems, providing a seamless upgrade path for enhancing system capabilities.

Applications

  • Fiber Optic Transceivers
  • High-Speed Data Acquisition Systems
  • Networking Equipment
  • Automated Test Equipment

Why Choose SY88289CLMG?

The SY88289CLMG is a product of Microchip Technology's dedication to excellence. With its combination of speed, efficiency, and durability, it represents a smart choice for any project requiring high-speed signal processing. Microchip Technology's commitment to quality ensures that the SY88289CLMG will deliver the performance needed to keep communication systems operating at their best.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.3100
ECAD model for SY88313BLMG
Texas Instruments
IC AMP COMP REF 16SOIC / Amplifier, Comparator, Reference IC Power Management 16-SOIC
Lowest to $0.9860
ECAD model for TSM102ID
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
ECAD model for SY88843VKI
Skyworks Solutions Inc.
IC ISOLATION 8DIP GULL WING / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-DIP Gull Wing
Lowest to $4.7519
ECAD model for SI8920BC-IPR
Texas Instruments
DUAL OPERATIONAL AMPLIFIER, DUAL COMPARATOR, AND VOLTAGE REFERENCE | IC DUAL OPAMP/COMP V-REF 16-SOIC
Need more? Email Us
ECAD model for TSM102AIDR
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $6.6685
ECAD model for SY88923VKC TR
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
ECAD model for SY88315BLMG-TR
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
ECAD model for SY88289CLMG
STMicroelectronics
Dual Operational Amplifier and Voltage Reference | IC OPAMP GP 900KHZ 8SO
Lowest to $0.1938
ECAD model for TSM103WAID

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention