EN
  • EN
  • DE

STM6824SWY6F

Part No STM6824SWY6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description SUPERVISOR 2.930V PP SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 031366-STM6824SWY6F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM6824SWY6F CAD Model

Description

Overview of STM6824SWY6F

The STM6824SWY6F is a sophisticated microprocessor supervisory circuit designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This compact component is engineered to monitor the power supply and system health of microprocessor (µP) systems, ensuring that the system operates reliably within its specified voltage thresholds.

Key Features

  • Precision Monitoring: The device offers precision monitoring of 3.0V, 3.3V, and 5.0V supply voltages, which are common in digital systems, providing versatility for various applications.
  • Manual Reset Input: An active-low manual reset input allows for an external trigger to initiate a system reset, offering an additional layer of control.
  • Reset Timing: The STM6824SWY6F features an internally fixed delay time for the reset signal, ensuring that the system has sufficient time to stabilize after a power disturbance before resuming operation.
  • Low Power Consumption: Designed for power-sensitive applications, the device boasts low power consumption, making it ideal for portable and battery-operated devices.
  • Multiple Output Configurations: The device is available with different output configurations, including push-pull active-low reset, which provides flexibility for integration into various system designs.

Applications

The STM6824SWY6F is suitable for a wide range of applications where reliable system monitoring is crucial. Common use cases include:

  • Computers and computer peripherals
  • Embedded systems
  • Portable and battery-powered devices
  • Networking equipment
  • Industrial controllers

Package and Availability

The device comes in a compact SOT-23-5 package, which is designed to occupy minimal board space while providing robust functionality. This small footprint makes it an excellent choice for space-constrained applications. The STM6824SWY6F is available through STMicroelectronics and its authorized distributors, ensuring easy access for designers and manufacturers.

In summary, the STM6824SWY6F from STMicroelectronics is a reliable and efficient solution for system monitoring, offering precision voltage supervision, low power consumption, and a versatile feature set to enhance the stability and performance of microprocessor systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0421 $52.1050
120+ $0.8551 $102.6120
185+ $0.8284 $153.2540
250+ $0.8017 $200.4250
325+ $0.7749 $251.8425
435+ $0.6948 $302.2380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess