Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series VIPER™
Package Bulk
Main Purpose Power Supply with PFC
Outputs and Type 2, Isolated
Power - Output 170 W
Voltage - Output 5V, 12V, 24V
Current - Output 6A, 2A, 2A
Voltage - Input 90 ~ 264 VAC
Regulator Topology Flyback
Frequency - Switching 130kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part Viper27LN, L6564, L6599A
Base Product Number EVL170
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341610-EVL170W-FTV
Ultra Librarian 3D Model Ultra Librarian EVL170W-FTV CAD Model

Description

Introducing the EVL170W-FTV from STMicroelectronics

The EVL170W-FTV is a cutting-edge product from STMicroelectronics, designed to meet the demanding needs of modern power supply solutions. This innovative module is part of ST's extensive portfolio of electronic components that are engineered to provide reliability, efficiency, and performance in a variety of applications.

High-Efficiency Power Conversion

The EVL170W-FTV excels in converting electrical power with high efficiency, making it an ideal choice for applications where energy conservation is paramount. Its advanced design ensures minimal energy loss during the conversion process, which not only saves power but also reduces heat generation and extends the life of the product.

Robust Design for Diverse Applications

This product is built to withstand the rigors of various industrial environments. Whether it's being used in automation systems, telecommunications, or consumer electronics, the EVL170W-FTV provides a dependable power solution. Its robust design ensures consistent performance even under challenging conditions.

Flexible and User-Friendly

STMicroelectronics has designed the EVL170W-FTV with flexibility in mind. It supports a wide range of input voltages, making it suitable for global use. Additionally, the product is user-friendly, featuring an intuitive interface that allows for easy integration into existing systems without the need for extensive modifications.

Advanced Features

The EVL170W-FTV is packed with advanced features that set it apart from the competition. It includes built-in protection mechanisms to safeguard against overvoltage, undervoltage, overcurrent, and overheating. Moreover, it offers excellent electromagnetic compatibility (EMC), ensuring that it operates harmoniously within electronic systems without causing or being affected by electromagnetic interference.

Commitment to Sustainability

STMicroelectronics is committed to sustainability, and the EVL170W-FTV reflects this commitment. It is designed with eco-friendly materials and complies with international environmental standards, reducing its ecological footprint throughout its lifecycle.

In summary, the EVL170W-FTV from STMicroelectronics is a top-tier power supply module that combines efficiency, durability, and advanced features, making it a smart choice for a wide array of electronic applications. Its commitment to sustainability further enhances its appeal to eco-conscious businesses and individuals alike.

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION LM3674MF-1.8 / LM3674MF-1.8 DC to DC Converter and Switching Regulator Chip 1.8VDC/1VDC to 3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM3674MF-1.8EV
Infineon Technologies
BOARD EVAL SYNC BUCK CONVERTER / IR3820A DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for IRDC3820A
Power Integrations
KIT REF DESIGN INN2605K
Need more? Email Us
ECAD model for RDK-469
Texas Instruments
EVAL MODULE FOR CSD86350Q5D / High Frequency Synchronous Power Kit
Need more? Email Us
ECAD model for CSD86350Q5DEVM-604
Intersil
EVAL BOARD 1 FOR ISL6273
Need more? Email Us
ECAD model for ISL6273EVAL1
Texas Instruments
BOARD EVAL FOR LM25088MH-1 / LM25088MH-1 DC to DC Controller 5VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM25088MH-1EVAL
Texas Instruments
BOARD EVAL FOR LM2700MT-ADJ / LM2700/LM2700Q-Q1 DC to DC Converter and Switching Regulator Chip 17.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM2700MT-ADJEV/NOPB
Intersil
EVAL BOARD FOR ISL91110IIAZ
Need more? Email Us
ECAD model for ISL91110IIA-EVZ
Intersil
EVAL BOARD 1 FOR ISL6566 / VOLTAGE REGULATOR DOWN SOLUTIONS FOR INTEL AND AMD DESIGNS
Need more? Email Us
ECAD model for ISL6566EVAL1

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention