EN
  • EN
  • DE

M24M01-DFMN6TP

Part No M24M01-DFMN6TP
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 1M I2C 1MHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mb (128K x 8)
Memory Interface I2C
Clock Frequency 1MHz
Write Cycle Time - Word, Page 5ms
Access Time 500ns
Supply Voltage (V) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Part Number Series M24M01
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804333-M24M01-DFMN6TP
Ultra Librarian 3D Model Ultra Librarian M24M01-DFMN6TP CAD Model

Description

STMicroelectronics M24M01-DFMN6TP EEPROM

The M24M01-DFMN6TP is a 1 Mbit serial EEPROM memory chip from STMicroelectronics, designed to provide flexible non-volatile storage solutions for advanced electronic applications. This high-density EEPROM device operates on a wide voltage range, making it suitable for various industrial, automotive, and consumer applications that require data retention and easy integration with modern microcontroller-based systems.

Key Features

  • Memory Size: 1 Mbit (128K x 8 bits) of EEPROM, providing ample storage for configuration parameters, user settings, and small data logs.
  • Interface: I<sup>2C-compatible serial interface, supporting up to 400 kHz (Fast Mode) and 1 MHz (Fast Mode Plus) for rapid data transfer.
  • Write Cycle Time: Byte or page write in 5 ms max, offering efficient data management and quick updates.
  • Operating Voltage Range: 1.8V to 5.5V, accommodating a broad spectrum of power supplies and system voltages.
  • Temperature Range: Industrial-grade temperature range from -40°C to +85°C, ensuring reliable operation under harsh conditions.
  • Package: An 8-pin DFN (Dual Flat No-leads) package with a compact footprint for space-constrained applications.
  • Endurance: High cycling endurance with 1 million write cycles and a data retention period of 100 years, guaranteeing long-term data integrity.
  • Additional Features: Software write protection for the entire memory array, providing security for critical data.

Applications

The M24M01-DFMN6TP EEPROM is versatile and can be used in a range of applications, including:

  • Industrial and process control systems
  • Automotive systems, such as infotainment and telematics
  • Consumer electronics, like wearables and smart appliances
  • Medical devices requiring non-volatile memory storage
  • Telecommunication infrastructure

With its robust design, large memory capacity, and compatibility with standard I<sup>2C bus lines, the M24M01-DFMN6TP from STMicroelectronics is an excellent choice for designers looking for a reliable EEPROM solution. Its durability and flexibility make it a go-to memory component for a wide array of sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250
National Semiconductor (TI)
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7428 $51.9960
165+ $0.6095 $100.5675
255+ $0.5905 $150.5775
355+ $0.5714 $202.8470
455+ $0.5524 $251.3420
610+ $0.4952 $302.0720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess