EN
  • EN
  • DE

PSD854F2-70J

Part No PSD854F2-70J
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description IC PROG PERIPH IC 52PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Programmable Peripherals IC
Applications 8-Bit MCU Peripherals
Mounting Type Surface Mount
Package / Case 52-LCC (J-Lead)
Supplier Device Package 52-PLCC (19.1x19.1)
Base Product Number PSD854F
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 657345-PSD854F2-70J
Ultra Librarian 3D Model Ultra Librarian PSD854F2-70J CAD Model

Description

Product Overview: PSD854F2-70J from STMicroelectronics

The PSD854F2-70J is a sophisticated, high-performance integrated circuit designed and manufactured by STMicroelectronics. This device is part of ST's Programmable System Devices (PSD) family, which are intended to complement microcontrollers in a variety of embedded system applications by providing flexible, programmable peripheral features.

Key Features

  • Memory Capacity: The PSD854F2-70J boasts a robust memory profile, including flash memory for program storage, which is essential for modern electronic applications requiring quick and reliable data access.
  • Programmable Logic: This device is equipped with programmable logic cells that allow for customizable digital logic designs, enabling the creation of application-specific functions that can be tailored to meet the unique needs of the system it is integrated into.
  • High-Speed Operation: With an operational speed of 70ns, the PSD854F2-70J provides the rapid processing necessary for tasks that require quick data throughput and low-latency operations.
  • Security: Security features are embedded within the PSD854F2-70J to ensure the protection of data and intellectual property, which is critical for applications where data integrity and confidentiality are paramount.

Applications

The PSD854F2-70J is versatile and can be used across a wide range of applications. Its programmable nature makes it suitable for:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics
  • Computer peripherals

Technical Specifications

With a focus on reliability and performance, the PSD854F2-70J's technical specifications are designed to meet the rigorous demands of modern electronic systems. It operates over a standard temperature range and is available in a non-volatile memory configuration, ensuring that data is preserved even when power is removed.

Conclusion

The PSD854F2-70J from STMicroelectronics is an advanced, feature-rich programmable system device that offers a unique combination of memory, logic, and security features. Its high-speed operation and programmability make it an ideal choice for designers looking to enhance their microcontroller-based systems with additional flexibility and capability. As a product of STMicroelectronics, a leader in semiconductor solutions, the PSD854F2-70J stands as a testament to the company's commitment to innovation and quality.

You May Also Be Interested in

Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess