EN
  • EN
  • DE

E-TDA7512FTR

Part No E-TDA7512FTR
Manufacturer STMicroelectronics
Catalog RF Receivers
Description RF RECEIVER AM/FM 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features series RF Receiver AM, FM - - - PCB, Surface Mount 64-TQFP (10x10)
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-TQFP (10x10)
Family Name TDA7512
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899417-E-TDA7512FTR
Ultra Librarian 3D Model Ultra Librarian E-TDA7512FTR CAD Model

Description

E-TDA7512FTR - Advanced Car Radio Processor by STMicroelectronics

The E-TDA7512FTR is a state-of-the-art car radio processor that embodies the latest technological advancements in automotive audio systems. Manufactured by STMicroelectronics, a global semiconductor leader, the E-TDA7512FTR is designed to elevate the in-car audio experience to new heights, catering to the sophisticated needs of modern vehicles and their users.

Key Features

  • High-Quality Audio Processing: The E-TDA7512FTR boasts superior audio signal processing capabilities, ensuring crystal-clear sound output. It integrates advanced features such as noise reduction, echo cancellation, and dynamic range control to deliver an unmatched auditory experience.
  • Multi-Standard Support: This processor supports a wide range of broadcasting standards including AM, FM, HD Radio, and DAB/DAB+. This versatility ensures compatibility with various global radio formats, offering flexibility for car manufacturers and end-users alike.
  • Digital Signal Processing (DSP): With its onboard DSP, the E-TDA7512FTR facilitates complex audio algorithms to enhance sound quality and offers customizable sound settings for a personalized listening experience.
  • Integrated Data Services: The processor is capable of handling data services such as traffic information and emergency alerts, keeping drivers informed and safe on the road.

Connectivity and Interfaces

  • The E-TDA7512FTR features a variety of connectivity options including I²C, SPI, and UART interfaces, allowing for seamless integration with other car systems and peripherals.
  • It also provides support for external memory interfaces, enabling the extension of its capabilities and storage for additional data or software enhancements.

Robust and Reliable

STMicroelectronics has engineered the E-TDA7512FTR with automotive-grade reliability in mind. It operates effectively across a wide temperature range and meets the stringent requirements of the automotive industry for durability and performance.

Applications

Primarily designed for the automotive sector, the E-TDA7512FTR is perfectly suited for use in car radios, infotainment systems, telematics, and other in-vehicle audio applications where quality and reliability are paramount.

Overall, the E-TDA7512FTR from STMicroelectronics represents the pinnacle of car radio processor technology, offering an advanced solution for the automotive industry to deliver superior sound quality and functionality within the contemporary vehicle environment.

You May Also Be Interested in

CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
NXP / Nexperia
Integrated Car Radio 80-Pin PQFP Tray
Lowest to $8.1612
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
Maxim Integrated
IC RF RECEIVER 9WLP
Lowest to $0.8206
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 48LQFP / IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP
Lowest to $71.1112
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $2.1137
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess