EN
  • EN
  • DE

EV-VN5016AJ

Part No EV-VN5016AJ
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR VN5016AJ / VN5016AJ High Side Driver (Internal FET) Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Series VIPower™
Package Bulk
Type Power Management
Function High Side Driver (Internal FET)
Utilized IC / Part VN5016AJ
Primary Attributes 1-Channel (Single)
Supplied Contents Board(s)
Base Product Number VN5016
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341622-EV-VN5016AJ
Ultra Librarian 3D Model Ultra Librarian EV-VN5016AJ CAD Model

Description

The EV-VN5016AJ from STMicroelectronics is a robust evaluation board designed for the VN5016AJ high-side driver, an integral component for automotive and industrial applications. This evaluation board allows designers and engineers to thoroughly test and assess the capabilities of the VN5016AJ in a controlled environment before integrating it into their final designs.

The VN5016AJ is a single-channel high-side driver manufactured with ST's VIPower technology. It is designed to drive resistive, inductive, and capacitive loads, offering a wide range of features including thermal shutdown, overvoltage clamp, load current limitation, and diagnostic feedback. With an operating voltage range of 5.5V to 36V, it is suitable for 12V, 24V systems and can handle load currents up to 16A.

The EV-VN5016AJ evaluation board showcases the VN5016AJ's capabilities, including its current sense accuracy, off-state supply current, and on-state resistance. It also facilitates the exploration of the device's diagnostic functions, such as open load detection and thermal shutdown status, which are critical for ensuring reliability and safety in real-world applications.

The board comes with all necessary circuitry to provide a plug-and-play experience. It includes power supply connectors, load connectors, and signal interfaces, making it easy to connect to a microcontroller or other control unit for comprehensive testing. The layout of the board is optimized for heat dissipation, ensuring that the VN5016AJ operates within its temperature specifications during evaluation.

Engineers looking to develop applications in the automotive sector, such as body control modules, automotive lighting, and engine management systems, will find the EV-VN5016AJ an invaluable tool. Similarly, in the industrial sector, this evaluation board is ideal for prototyping applications like factory automation, process control, and robotics.

In summary, the EV-VN5016AJ evaluation board is a testament to STMicroelectronics' commitment to providing high-quality tools for product development, ensuring that engineers can bring reliable and efficient designs to the market with confidence.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess