EN
  • EN
  • DE

ETC5067D/C013TR

Part No ETC5067D/C013TR
Manufacturer STMicroelectronics
Catalog Custom Parts (E - I)
Description Serial Interface Codec/filter With Receive Power Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SO
Max Operating Temperature 125 °C
Min Operating Temperature -25 °C
Number of A/D Converters 1
Number of D/A Converters 2
Number of Pins 20
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Type General Purpose
Win Source Part Number 1111001-ETC5067D/C013TR
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ETC5067D/C013TR CAD Model

Description

Introducing the ETC5067D/C013TR from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the ETC5067D/C013TR, a cutting-edge electronic component designed for a wide range of applications. This product is a testament to STMicroelectronics' commitment to providing high-quality, reliable, and efficient solutions to meet the evolving needs of the electronics industry.

Key Features

  • High Integration: The ETC5067D/C013TR is a highly integrated circuit that simplifies design and reduces the need for multiple components, leading to a more compact and cost-effective solution for manufacturers.
  • Robust Performance: Engineered to deliver consistent performance, this product can withstand the demands of various operating environments, ensuring longevity and reliability in the field.
  • Energy Efficiency: With a focus on energy conservation, the ETC5067D/C013TR is designed to operate with minimal power consumption, making it an ideal choice for energy-sensitive applications.

Applications

The versatility of the ETC5067D/C013TR allows it to be used in a multitude of applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunication infrastructure

Quality and Reliability

STMicroelectronics is renowned for its rigorous quality control and the ETC5067D/C013TR is no exception. Each unit is subjected to extensive testing to ensure it meets the highest standards of quality and reliability that customers have come to expect from STMicroelectronics products.

Environmental Compliance

In line with STMicroelectronics' commitment to environmental responsibility, the ETC5067D/C013TR is manufactured with eco-friendly materials and processes. The product complies with international environmental regulations, contributing to a greener and more sustainable future.

With its robust feature set, the ETC5067D/C013TR is poised to be an essential component in your next electronic project, providing the performance and reliability that is synonymous with STMicroelectronics.

You May Also Be Interested in

Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
Panjit
Need more? Email Us
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Hanrun
Lowest to $0.8712
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
TE Connectivity
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess