EN
  • EN
  • DE

E462P3N30022C4L

Part No E462P3N30022C4L
Manufacturer Molex, LLC
Catalog Custom Parts (E - I)
Description Cab462N 3X075X3000 Pur H12 Sg035 St08
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1169275-E462P3N30022C4L
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian E462P3N30022C4L CAD Model

Description

The Molex E462P3N30022C4L is a custom connector component manufactured by Molex, a leading global manufacturer of interconnect solutions. Due to its custom nature, detailed specifications are limited and tailored to specific client needs. However, understanding Molex's general product offerings and capabilities allows for a robust, albeit generalized, description.

This custom part likely serves as a critical electrical connection point within a larger system. Given Molex's expertise, it is engineered to provide a reliable and durable connection, ensuring optimal signal integrity and power delivery. The specific materials and design are determined by the application for which it was created.

Applications

  • Custom cable assemblies
  • Board-to-board connections in specialized electronic devices
  • Interconnect solutions in industrial equipment
  • Telecommunications equipment requiring specific connectivity.
  • Consumer electronics with unique design constraints.

Features

  • Custom Design: Tailored to meet unique electrical and mechanical requirements.
  • High Reliability: Engineered to provide a stable and durable connection in demanding environments.
  • Optimized Signal Integrity: Designed to minimize signal loss and ensure optimal performance.
  • Durable Materials: Constructed from high-quality materials to withstand harsh conditions and provide long-lasting performance.
  • Precise Manufacturing: Manufactured using advanced techniques to ensure consistent quality and performance.

Benefits

  • Improved System Performance: Reliable connections minimize signal loss and optimize overall system performance.
  • Reduced Downtime: Durable design and high-quality materials minimize the risk of failure, reducing downtime and maintenance costs.
  • Enhanced Reliability: Ensures a stable and secure connection, even in demanding environments.
  • Optimized Design: Customization allows for a perfect fit within the specific application, maximizing space utilization and minimizing weight.
  • Long-Term Cost Savings: High-quality construction and reliable performance minimize the need for replacements and repairs.

Additional details regarding the E462P3N30022C4L, such as specific materials, dimensions, and electrical characteristics, are proprietary to the custom design and would require direct consultation with Molex or the original equipment manufacturer (OEM) that commissioned the part. Molex connectors are well-regarded for their precision and reliability across various industries.

You May Also Be Interested in

Hynix Semiconductor
Need more? Email Us
Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess