Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 800V
Current - On State (It (RMS)) (Max) 1A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 8A, 8.5A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 10mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 105111-Z0109NN 5AA4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name Z0109N
Introduction Date June 29, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian Z0109NN 5AA4 CAD Model

Description

The Z0109NN 5AA4 is a cutting-edge electronic component designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This product is part of the renowned Z01 series, known for its high performance and reliability in various applications.

Key Features

  • Triac Silicon Technology: The Z0109NN 5AA4 utilizes advanced silicon technology to provide a high-performance triac solution suitable for AC switching applications.
  • On-state RMS Current: It boasts an impressive on-state RMS current of 1A, making it capable of handling moderate power loads with ease.
  • Repetitive Peak Off-state Voltage: This component can withstand repetitive peak off-state voltages up to 600V, offering robust performance for industrial-grade applications.
  • Triggering Gate Current: The gate of the Z0109NN 5AA4 can be triggered with a minimal current, ensuring low power consumption for the control circuitry.
  • Compact Package: The device comes in a compact SOT-223 package, which not only saves space on the PCB but also ensures efficient heat dissipation.

Applications

The Z0109NN 5AA4 is a versatile component that can be used in a wide array of applications. Some of its typical uses include:

  • Home appliances control like fan speed regulators and light dimmers
  • Motor control circuits in power tools and kitchen appliances
  • Small relay replacements for more efficient solid-state switching
  • Overvoltage crowbar protection in power supplies

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The Z0109NN 5AA4 is subjected to rigorous testing and quality control measures to ensure that it meets the strict standards set by the industry. Customers can trust this component for its durability and consistent performance over time.

Environmental Standards

In line with STMicroelectronics' dedication to environmental sustainability, the Z0109NN 5AA4 complies with RoHS and REACH regulations, ensuring that it is free from hazardous substances and safe for use in all types of electronic equipment.

You May Also Be Interested in

Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Need more? Email Us
ECAD model for SKKT 57/12 E
Littelfuse Inc.
TRIAC 400V 4A TO251
Lowest to $0.9896
ECAD model for Q4004V4
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 600V 4A TO251
Need more? Email Us
ECAD model for L6004V3
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
ECAD model for Q6004V4TP
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 30A TO22 / TRIAC Alternistor - Snubberless 600 V 30 A Through Hole TO-220AB
Need more? Email Us
ECAD model for Q6030LH3TP
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $3.1746
ECAD model for Q6025R6TP
STMicroelectronics
Snubberless™, logic level and standard 8 A Triacs
Lowest to $0.8025
ECAD model for T810T-6I
Littelfuse Inc.
TRIAC ALTERNISTOR 800V 16A TO220
Lowest to $3.9442
ECAD model for Q8016LH6
Littelfuse Inc.
TRIAC INT TRIGGER 400V 10A TO220
Lowest to $1.5063
ECAD model for Q4010LT

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1795 $50.2600
680+ $0.1473 $100.1640
1,055+ $0.1427 $150.5485
1,450+ $0.1381 $200.2450
1,875+ $0.1335 $250.3125
2,510+ $0.1197 $300.4470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 235,856 pieces
MOQ: 280 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention