EN
  • EN
  • DE

M50FW040N5

Part No M50FW040N5
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829289-M50FW040N5
Ultra Librarian 3D Model Ultra Librarian M50FW040N5 CAD Model

Description

The M50FW040N5 is a cutting-edge firmware hub flash memory device designed by STMicroelectronics, tailored for a wide array of computing and embedded systems. This high-performance memory chip is engineered to provide a reliable and efficient storage solution for firmware and application code with its 4 Mbit (512Kb x8) storage capacity and uniform block architecture.

Key Features

  • Memory Size: With a total storage capacity of 4 Mbit, the M50FW040N5 is well-suited for storing essential code such as BIOS, firmware, or bootloader components.
  • Uniform Block Structure: The memory is organized into uniform blocks, simplifying the erasing and programming process and making it more efficient for applications that require frequent updates.
  • Supply Voltage: Operating at a supply voltage of 3V, this device is optimized for low-power consumption, making it ideal for battery-powered or energy-conscious applications.
  • Access Time: A fast access time ensures quick read operations, which is crucial for systems that need to boot or update firmware swiftly.
  • Programming Support: The M50FW040N5 provides features such as byte and block erasing and programming, offering flexibility and convenience during firmware updates.
  • Compatibility: It is designed to be compatible with Firmware Hub (FWH) interface specifications, ensuring seamless integration with existing platforms and systems.

Applications

The M50FW040N5 from STMicroelectronics is an excellent choice for a variety of applications, including:

  • Computing systems such as desktops, laptops, and servers that require a dependable firmware storage solution.
  • Embedded systems where reliable and durable non-volatile memory is essential.
  • Telecommunication infrastructure, where system integrity and uptime are critical.
  • Industrial equipment that requires robust firmware storage capable of withstanding harsh environments.

With its combination of reliability, efficiency, and compatibility, the M50FW040N5 is an exemplary flash memory solution that meets the rigorous demands of modern electronic systems.

You May Also Be Interested in

Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7672 $61.8520
80+ $1.4495 $115.9600
125+ $1.4045 $175.5625
170+ $1.3594 $231.0980
220+ $1.3144 $289.1680
295+ $1.1781 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess