EN
  • EN
  • DE

ES32F100WB1

Part No ES32F100WB1
Manufacturer STMicroelectronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979895-ES32F100WB1
Categories OEM Parts(C-E)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ES32F100WB1 CAD Model

Description

The ES32F100WB1 is a cutting-edge microcontroller from STMicroelectronics, designed to offer a perfect blend of performance, power efficiency, and advanced features for a wide range of applications. This powerful MCU is based on the high-performance ARM Cortex-M3 processor core, which operates at frequencies up to 72 MHz, providing the computational horsepower needed for complex tasks in embedded systems.

Key Features

  • Core: ARM Cortex-M3 processor, providing high efficiency and fast processing capabilities.
  • Memory: Comes equipped with a generous set of memory options including Flash memory and SRAM, suitable for storing firmware and running applications efficiently.
  • Power Efficiency: Designed for low power consumption, it features multiple power-saving modes, making it ideal for battery-operated devices.
  • Analog Peripherals: Includes a variety of analog peripherals such as ADCs and DACs, allowing for precise measurement and control in embedded systems.
  • Digital Peripherals: Boasts an array of digital interfaces including USART, SPI, and I2C, ensuring versatile connectivity options for various peripherals and sensors.
  • Timers: Equipped with advanced-control timers, general-purpose timers, and basic timers to handle a wide range of timing and control tasks.
  • Debugging Features: Offers comprehensive debugging features with in-circuit debugging and in-system programming capabilities for streamlined development.
  • Package: Available in a robust package that ensures reliable operation even in demanding environmental conditions.
  • Applications: Ideal for use in industrial control systems, consumer electronics, automotive applications, and IoT devices.

Product Benefits

The ES32F100WB1 microcontroller from STMicroelectronics is designed to meet the needs of developers requiring high system integration, flexibility, and efficiency. Its powerful ARM Cortex-M3 core, along with a rich set of peripherals, provides a scalable solution for a multitude of embedded applications. The MCU's low power consumption makes it an attractive choice for portable and power-sensitive applications. Additionally, the comprehensive development ecosystem, including software libraries and development tools, simplifies the design process and accelerates time-to-market.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Molex, LLC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess