EN
  • EN
  • DE

EMIF05-AUD01F3

Part No EMIF05-AUD01F3
Manufacturer STMicroelectronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 975786-EMIF05-AUD01F3
Categories OEM Parts(C-E)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EMIF05-AUD01F3 CAD Model

Description

EMIF05-AUD01F3: Audio Line Filter and ESD Protection from STMicroelectronics

The EMIF05-AUD01F3 is a highly integrated solution designed by STMicroelectronics to ensure the integrity and quality of audio signals in a wide range of electronic devices. This compact component combines the functionality of an EMI filter and ESD protection, tailored specifically for audio line applications. It is an essential element for designers looking to enhance the user experience by providing clear, noise-free audio while also safeguarding sensitive audio circuits from electrostatic discharges.

Key Features

  • High Integration: The EMIF05-AUD01F3 integrates five lines of EMI filtering and ESD protection, reducing the need for multiple discrete components and saving valuable PCB space.
  • Enhanced ESD Protection: It offers superior ESD protection, meeting IEC 61000-4-2 level 4 standards, ensuring that the device is safeguarded against electrostatic discharges up to 15kV (air discharge) and 8kV (contact discharge).
  • Low Line Capacitance: With a low line capacitance of 17pF, the filter ensures minimal signal distortion, making it ideal for maintaining audio signal integrity.
  • Optimized for Audio Applications: The device is specifically designed for audio line applications, providing excellent attenuation of RF interference in the audio band, which is critical for maintaining sound quality.
  • Lead-Free Package: It comes in a lead-free, flip-chip package that not only contributes to environmental sustainability but also offers a compact footprint for space-constrained applications.

Applications

The EMIF05-AUD01F3 is versatile and can be used in a variety of devices where audio quality and ESD protection are paramount. Common applications include:

  • Smartphones and mobile phones
  • Portable media players
  • Audio interfaces and sound cards
  • Notebook and tablet computers
  • Home entertainment systems

In conclusion, the EMIF05-AUD01F3 from STMicroelectronics is a robust, high-performance component that delivers both EMI filtering and ESD protection in a single package. It is an ideal choice for engineers seeking to enhance audio performance while providing comprehensive protection for their electronic devices. With its compact design and powerful features, the EMIF05-AUD01F3 is a testament to STMicroelectronics' commitment to providing innovative solutions for the electronics industry.

You May Also Be Interested in

Lite-On Inc.
Lite-on TO-252
Lowest to $0.4897
TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0175
Yageo
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.2420
Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TT Electronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess