EN
  • EN
  • DE

LT1510CS8#PBF

Part No LT1510CS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER CONST V/I 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Programmable Fault Protection Over Voltage
Charge Current - Max 1.5A
Battery Pack Voltage 20V (Max)
Maximum Supply Voltage 28V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 302638-LT1510CS
Ultra Librarian 3D Model Ultra Librarian LT1510CS8#PBF CAD Model

Description

Product Overview: LT1510CS8#PBF

The LT1510CS8#PBF is a high-performance battery charger IC designed and manufactured by Linear Technology, a leader in the design and production of high-performance analog integrated circuits. This versatile charging IC is suitable for a wide range of applications, including portable computers, handheld devices, and industrial equipment. Its robust feature set and high reliability make it an excellent choice for any system requiring efficient battery management.

Key Features

  • Charging Current: The LT1510CS8#PBF can deliver up to 1.5A of charging current, which can be adjusted by a single external resistor. This feature allows for fast charging of batteries, saving users valuable time.
  • Voltage Modes: It supports both constant-current and constant-voltage modes, ensuring that batteries are charged optimally and safely. The constant-voltage mode is compatible with lithium-ion, nickel-cadmium, and lead-acid batteries.
  • Wide Input Voltage Range: The device operates over a wide input voltage range from 4.5V to 25V, providing flexibility in various power environments and making it suitable for use with a variety of power sources.
  • Efficiency: It boasts high efficiency, which is critical for portable applications where power conservation is paramount.
  • Thermal Protection: The IC includes thermal shutdown protection, safeguarding the device and batteries from potential damage due to excessive heat.
  • Package: The LT1510CS8#PBF comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications.

Applications

  • Portable Computers
  • Handheld Instruments
  • Industrial/Medical Equipment
  • Backup Battery Systems
  • Consumer Electronics

With its advanced charging capabilities and comprehensive protection features, the LT1510CS8#PBF from Linear Technology stands out as a reliable and efficient solution for your battery charging needs. Whether you are developing a new portable device or upgrading an existing system, this charger IC will ensure that your batteries are charged quickly, efficiently, and safely.

You May Also Be Interested in

Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess