EN
  • EN
  • DE

EF68HC04P3P

Part No EF68HC04P3P
Manufacturer STMicroelectronics
Catalog OEM Parts (C - E)
Description ICMICROCONTROLLER8-BIT6804 CPUCMOSDIP28PINPLASTIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 972981-EF68HC04P3P
Categories OEM Parts(C-E)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EF68HC04P3P CAD Model

Description

The EF68HC04P3P is a high-performance integrated circuit from the renowned semiconductor manufacturer STMicroelectronics. This product is designed to cater to the demanding needs of modern electronic applications, offering a robust set of features that make it a versatile choice for designers and engineers.

Key Features

  • Advanced Microcontroller: At the heart of the EF68HC04P3P is a powerful microcontroller unit (MCU) that provides efficient processing capabilities, making it suitable for a wide range of applications.
  • Low Power Consumption: The device is engineered with power efficiency in mind, ensuring low power consumption during operation, which is crucial for battery-powered and energy-sensitive applications.
  • High Integration: The EF68HC04P3P integrates multiple functions and features into a single chip, reducing the need for additional components and simplifying the design process for electronic systems.
  • Robust I/O Capabilities: With its versatile input/output options, the product can handle various signals and peripherals, providing flexibility in connecting to other modules and devices.

Applications

The EF68HC04P3P is suitable for a broad spectrum of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication devices
  • Medical instrumentation

Technical Specifications

The EF68HC04P3P boasts a comprehensive set of technical specifications that ensure its performance and reliability:

  • High-frequency operation
  • Extended temperature range
  • Programmable memory
  • Multiple communication interfaces
  • Durable packaging suitable for various mounting techniques

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The EF68HC04P3P is manufactured with stringent quality control measures and is backed by the company's extensive support network. Customers can access technical documentation, development tools, and dedicated support services to facilitate product integration and optimize performance.

You May Also Be Interested in

Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us
TT Electronics
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2420
Dell
Need more? Email Us
TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0175
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TT Electronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess