The ON Semiconductor CPH3423-TL-E is a high-performance P-Channel MOSFET that offers a compact and efficient solution for a wide range of power management applications. This device is designed to meet the stringent requirements of modern electronic circuits, providing reliable operation and energy efficiency.
Key Features:
- Low On-Resistance: The CPH3423-TL-E boasts an extremely low on-resistance (R<sub>DS(on)), which minimizes power loss and improves overall efficiency, making it an excellent choice for power-sensitive applications.
- High-Speed Switching: This MOSFET is capable of high-speed switching, which is essential for reducing switching losses and is particularly beneficial in applications such as DC-DC converters, power supplies, and motor control circuits.
- Low Threshold Voltage: The low threshold voltage ensures that the MOSFET can be driven at lower gate voltages, which can be advantageous in low-voltage applications.
- Small Package Size: The CPH3423-TL-E comes in a compact CPH-3 package, which is ideal for space-constrained applications while providing excellent thermal performance.
Applications:
The CPH3423-TL-E is suitable for a variety of applications, including but not limited to:
- Load Switches
- Battery Management Systems
- Power Management for Portable Devices
- DC-DC Converters
- Motor Drives
Specifications:
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
-30 V
Continuous Drain Current (I<sub>D)
-6 A
Power Dissipation (P<sub>D)
1.5 W
Operating Temperature Range
-55°C to +150°C
The ON Semiconductor CPH3423-TL-E is a versatile and robust component that offers the performance and reliability needed for today's power management challenges. Its combination of low on-resistance, high-speed switching, and small package size makes it a smart choice for designers looking to optimize their power circuits for both performance and size.