Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Filter Type Signal Line
Number of Lines 2
DC Resistance (DCR) (Max) 4 Ohm
Temperature Range - Operating -40°C to 125°C
Features ESD
Mounting SMD (SMT)
Height (Max) 0.022" (0.55mm)
Dimension 8-UQFN
Win Source Part Number 102751-ECMF02-4CMX8
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ECMF02-4CMX8
Introduction Date September 19, 2012
ECCN EAR99
Country of Origin China
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian ECMF02-4CMX8 CAD Model

Description

The ECMF02-4CMX8 is a state-of-the-art ESD protection device manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This particular product is designed to safeguard high-speed interfaces against electrostatic discharge (ESD) which can be detrimental to the delicate circuitry in modern electronic devices.

Key Features

  • High ESD protection: The ECMF02-4CMX8 can withstand ESD strikes as per the IEC 61000-4-2 standard, ensuring robust protection for sensitive components.
  • High integration: This device integrates four low-capacitance steering diodes and a Zener diode to provide protection for up to two differential lines.
  • Low capacitance: With a capacitance of only 0.6 pF per differential line, it is ideal for high-speed data lines such as USB 2.0, HDMI, and Thunderbolt, without compromising signal integrity.
  • Low leakage current: Ensures minimal power consumption when the device is in a standby state, making it suitable for power-sensitive applications.
  • Thin package: The ECMF02-4CMX8 comes in a micro QFN-8 package, which is not only space-saving but also enhances the thermal performance of the device.

Applications

This versatile ESD protection device is suitable for a wide range of applications, including:

  • Smartphones and other portable electronics
  • High-speed data lines in consumer electronics
  • USB 2.0 and HDMI interfaces
  • Thunderbolt ports for high-speed data transfer

Why Choose the ECMF02-4CMX8?

Choosing the ECMF02-4CMX8 for your high-speed interface protection needs means opting for a product that offers a perfect blend of performance, reliability, and space efficiency. STMicroelectronics' commitment to quality ensures that each ECMF02-4CMX8 device meets the highest standards, providing your applications with the best possible defense against the common threat of ESD without compromising on functionality or design.

You May Also Be Interested in

Taiyo Yuden
CMC 500MA 3LN 700 OHM SMD / 3 Line Common Mode Choke Surface Mount 700 Ohms @ 60 MHz 500mA DCR 110mOhm
Need more? Email Us
ECAD model for BU05MC08T
Pulse
COMMON MODE CHOKE 4LN SMD
Need more? Email Us
ECAD model for BX8213LNL
Wurth Electronics Inc
CMC 500UH 35A 2LN TH
Need more? Email Us
ECAD model for 7448263505
Kemet
CMC 104UH 20A 2LN TH
Need more? Email Us
ECAD model for PHBC24N-2R3A0104V
Traco Power
CMC 224UH 2LN TH
Lowest to $12.0987
ECAD model for TCK-087
Murata Electronics North America
CMC 2A 2LN 800 OHM SMD / 2 Line Common Mode Choke Surface Mount 800 Ohms @ 100 MHz 2A DCR 56mOhm
Lowest to $0.9928
ECAD model for DLW5BSM801TQ2L
Schurter Inc.
CMC 2A 2LN TH / 2 Line Common Mode Choke Through Hole 2A DCR 100mOhm
Need more? Email Us
ECAD model for DFKF-28-0004
Schaffner EMC Inc.
CMC 4MH 10A 3LN TH / 4 mH @ 100 kHz 3 Line Common Mode Choke Through Hole 10A DCR 15mOhm (Typ)
Need more? Email Us
ECAD model for RT8132-10-4M0
Murata Electronics North America
CMC 1.6A 2LN TH
Need more? Email Us
ECAD model for PLY10AN1521R6R2B

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9697 $59.8485
9+ $11.2122 $100.9098
14+ $10.8334 $151.6676
20+ $10.0758 $201.5160
26+ $9.6970 $252.1220
33+ $9.3182 $307.5006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention