Products specifications Report Issue?

Categories Filters
Manufacturer Pulse Electronics Corporation
Packaging Tube
Number of Lines 4
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Dimension 0.472" L x 0.460" W (12.00mm x 11.68mm)
Height (Maximum) 0.345" (8.76mm)
Package Vertical, 8 Flat Lead
Win Source Part Number 770698-BX8213LNL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BX8213LNL CAD Model

Description

The Pulse Electronics Corporation 770698-BX8213LNL is a vertical, 8 flat lead SMD filter type inductor.

  • Operating Temperature Range: -40°C to 85°C
  • Height: 0.345" (8.76mm)
  • Package: Tube
  • Popularity: Medium
  • Parts Dimension: 0.472" L x 0.460" W (12.00mm x 11.68mm)

You May Also Be Interested in

Traco Power
CMC 450UH 5.2A 2LN TH / 450 µH @ 100 kHz 2 Line Common Mode Choke Through Hole 5.2A DCR 25mOhm
Lowest to $6.8444
ECAD model for TCK-048
TDK Corporation
Common Mode Filters For automobile signal line
Need more? Email Us
ECAD model for ACT45B-101-2P-TL
Murata Electronics North America
CMC 1.5A 2LN 1.4KOHM SMD AECQ200
Lowest to $0.8502
ECAD model for DLW5BTH142TQ2L
TDK Corporation
CMC 1.2A 2LN 900OHM SMD AEC-Q200 / 2 Line Common Mode Choke Surface Mount 900 Ohms @ 100 MHz 1.2A DCR 60mOhm
Need more? Email Us
ECAD model for ACM4520V-901-2P-TL00
TDK Corporation
Ind Common Mode Choke 10mH 1.1A 400mOhm -30% to 50% Wirewound 4-Pin Radial Tray
Need more? Email Us
ECAD model for B82731H2112A30
Schaffner EMC Inc.
CMC 1.3MH 25A 3LN TH / 1.3 mH @ 400 Hz 3 Line Common Mode Choke Through Hole 25A (Typ) DCR 4.45mOhm (Typ)
Need more? Email Us
ECAD model for RD7137-25-1M3
Bourns Inc.
Inductance range: 10 to 6500 μH
Lowest to $0.8073
ECAD model for SRF0905-501Y
Murata Electronics North America
CMC 3A 2LN 250 OHM SMD AEC-Q200
Lowest to $0.8979
ECAD model for DLW5BTH251TQ2L
Schaffner EMC Inc.
CMC 1.6MH 1.5A 2LN TH / 1.6 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.5A (Typ) DCR 100mOhm (Typ)
Need more? Email Us
ECAD model for RN102-1.5-02

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention