EN
  • EN
  • DE

E-L6258EP

Part No E-L6258EP
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description PWM CONTROLLED - HIGH CURRENT DMOS UNIVERSAL MOTOR DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology DMOS
Step Resolution 1, 1/2, 1/4, 1/8, 1/16
Applications General
Output Current 1.3A
Operating Supply Voltage 4.75 V ~ 5.25 V
Voltage - Load 12 V ~ 40 V
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package 36-BFSOP (0.295", 7.50mm Width) Exposed Pad
Manufacturer Package PowerSSO-36 EPD
Win Source Part Number 1171400-E-L6258EP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name L6258
Introduction Date May 11, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian E-L6258EP CAD Model

Description

STMicroelectronics E-L6258EP Motor Driver

The E-L6258EP from STMicroelectronics is a high-performance motor driver specifically designed to control stepper motors with precision and efficiency. This integrated circuit (IC) provides an optimal solution for applications that require accurate positioning and smooth motion control, making it an ideal choice for a wide range of industrial, automotive, and consumer applications.

The device operates on a supply voltage ranging from 8V to 52V, which makes it versatile for various operating environments. It integrates a dual full-bridge driver that can deliver up to 1.5A of current per phase. This allows the E-L6258EP to drive a bipolar stepper motor in full, half, quarter, and even smaller microstepping modes, enabling fine-grained control of the motor's position.

The E-L6258EP features built-in protection systems to ensure reliability and longevity. These include thermal shutdown, under-voltage lockout, and non-dissipative overcurrent protection. These safeguards help prevent damage to the IC and the motor under extreme operating conditions, contributing to a robust and durable motor control solution.

The device also offers a low-resistance MOSFET output stage, which minimizes power dissipation and maximizes efficiency. This is particularly advantageous in battery-powered applications where energy conservation is critical. Additionally, the E-L6258EP is equipped with a synchronous rectification feature, further enhancing its efficiency by reducing power losses during motor operation.

For ease of integration, the E-L6258EP is provided in a PowerSO20 package, designed for surface mount technology (SMT). This compact form factor, combined with a minimal external component count, facilitates a space-saving design and simplifies the PCB layout process.

Overall, the STMicroelectronics E-L6258EP stands out as a reliable and efficient solution for controlling stepper motors in a variety of applications. Its advanced features and robust protection mechanisms make it a smart choice for designers looking to improve motor performance, precision, and reliability in their systems.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
Monolithic Power Systems Inc.
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9867 $62.8803
21+ $5.7327 $120.3867
32+ $5.5535 $177.7120
43+ $5.3744 $231.0992
56+ $5.1952 $290.9312
75+ $4.6578 $349.3350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess