EN
  • EN
  • DE

VNH2SP30

Part No VNH2SP30
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description AUTOMOTIVE FULLY INTEGRATED H-BRIDGE MOTOR DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer STMicroelectronics
Win Source Part Number 408291-VNH2SP30
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control, Automotive
Ultra Librarian 3D Model Ultra Librarian VNH2SP30 CAD Model

Description

STMicroelectronics VNH2SP30 Full-Bridge Motor Driver

The VNH2SP30 from STMicroelectronics is a high-power, full-bridge motor driver designed for automotive and industrial applications. This robust motor driver is capable of driving a large DC motor or one phase of a stepper motor, making it an ideal choice for a variety of high-power motor control applications.

Constructed with advanced technology, the VNH2SP30 offers outstanding features including a very low RDS(on) per channel and an embedded charge pump, ensuring high efficiency and reduced heat dissipation during operation. Its full-bridge architecture allows for bidirectional control of a single DC motor, providing flexibility in controlling motor direction and speed.

The device is fully protected with features such as overvoltage, undervoltage, overtemperature, and current limit protections, enhancing its reliability and longevity in harsh environments. The VNH2SP30 is also equipped with diagnostic feedback that informs the system about the health and status of the motor and the driver, enabling predictive maintenance and system management.

Key Features of the VNH2SP30:

  • Operational voltage range from 5.5V to 16V
  • Maximum current up to 30A
  • Very low RDS(on) of 34 mΩ (typical) per channel at 25°C
  • Current and temperature sensing
  • Overvoltage and undervoltage shutdown
  • Overtemperature protection
  • Cross-conduction protection
  • PWM operation up to 20 kHz
  • Open load detection
  • Compatible with 3.3V and 5V logic levels

With its robust design and comprehensive protection features, the VNH2SP30 motor driver is an excellent choice for applications that require reliable and efficient control of high-power motors. Whether it is used in automotive systems, such as power steering or engine cooling fans, or in industrial machines and robotics, the VNH2SP30 is designed to deliver performance and durability.

STMicroelectronics' commitment to quality and performance is evident in the VNH2SP30 motor driver, making it a top choice for engineers and designers looking for a dependable motor control solution.

You May Also Be Interested in

Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.1357 $60.2714
5+ $24.7269 $123.6345
8+ $23.9540 $191.6320
10+ $23.1813 $231.8130
13+ $22.4086 $291.3118
18+ $20.0905 $361.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess