EN
  • EN
  • DE

RN262CS

Part No RN262CS
Manufacturer Rohm Semiconductor
Catalog RF Diodes
Description PIN diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1243450-RN262CS
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN262CS CAD Model

Description

The RN262CS is a general-purpose transistor manufactured by Rohm Semiconductor. It's commonly used for switching and amplification in various electronic circuits. Its characteristics make it suitable for a wide range of applications where a small signal transistor is required.

Applications:

  • Switching Circuits: Used as a switch for controlling LEDs, relays, and other small loads.
  • Amplification Circuits: Employed in small signal amplifiers for audio and other low-frequency applications.
  • Inverter Circuits: Can be used in simple inverter circuits.
  • Driver Circuits: Used as a driver for higher-power transistors or other components.
  • Level Shifting: Can be configured for level shifting applications in digital circuits.

Features:

  • NPN Transistor: A general-purpose NPN bipolar junction transistor (BJT).
  • Low Saturation Voltage: Ensures efficient switching performance.
  • High Current Gain (hFE): Provides good amplification capability.
  • Small Signal Operation: Designed for use with small signals.
  • Surface Mount Package: Available in a compact surface mount package (SMT) for efficient board assembly.

Benefits:

  • Versatile Application: Suitable for a wide range of general-purpose applications.
  • Efficient Switching: Low saturation voltage enables efficient switching performance.
  • Good Amplification: High current gain allows for effective amplification.
  • Compact Size: Small surface mount package saves board space.
  • Cost-Effective: Provides a cost-effective solution for switching and amplification needs.

Additional Details:

The RN262CS typically has a collector current (Ic) rating in the tens to hundreds of milliamperes range and a collector-emitter voltage (Vce) rating of around 50V. The exact values can vary based on the specific datasheet revision. It is often used in conjunction with resistors to create biasing networks that set the operating point for amplification. This transistor is frequently found in hobbyist electronics projects and simple circuit designs due to its availability and ease of use. Its small size makes it ideal for densely populated circuit boards.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE RF SWITCH 30V 100MA ESC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
DIODE SCHOTTKY 10V 35MA 3CP
Need more? Email Us
Rohm Semiconductor
DIODE SW 35V 100MA 2UMD TR
Lowest to $0.0561
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.1876
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 5V 30MA USC
Lowest to $0.1435
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $0.2575
ON Semiconductor
DIODE SCHOTTKY 30MA 5V CP
Lowest to $0.2164
M/A-Com Technology Solutions
Surface Mount Plastic PIN Diodes
Lowest to $1.0095
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3172 $58.6820
445+ $0.2603 $115.8335
690+ $0.2522 $174.0180
950+ $0.2441 $231.8950
1,225+ $0.2359 $288.9775
1,640+ $0.2115 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess