EN
  • EN
  • DE

CISCOAFE2LF

Part No CISCOAFE2LF
Manufacturer STMicroelectronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976747-CISCOAFE2LF
Categories OEM Parts(C-E)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CISCOAFE2LF CAD Model

Description

STMicroelectronics CISCOAFE2LF Product Overview

The CISCOAFE2LF is a cutting-edge Analog Front End (AFE) integrated circuit designed by STMicroelectronics, a global leader in semiconductor solutions. This product is engineered to deliver high-performance data conversion in a compact form factor, making it suitable for a wide range of applications, including industrial control systems, medical instrumentation, and communication infrastructure.

At the heart of the CISCOAFE2LF is a high-resolution, multi-channel analog-to-digital converter (ADC) that provides precise and accurate signal measurement. The device is capable of handling multiple analog inputs, which makes it versatile for systems that require simultaneous data acquisition from various sensors or signal sources. The high sampling rate ensures that the AFE can keep up with the demands of applications requiring fast data throughput and real-time processing.

The CISCOAFE2LF is designed with reliability in mind, featuring robust built-in protection against overvoltage and electrostatic discharge (ESD). This ensures the longevity and stable operation of the device in harsh environments where electrical noise and voltage spikes are common. The AFE also includes a low-noise amplifier (LNA) stage, which boosts the signal-to-noise ratio (SNR) for critical measurements where precision is paramount.

Integration is a key advantage of the CISCOAFE2LF, as it reduces the need for additional external components. This simplifies the design process, shortens the time to market, and can lead to a reduction in overall system cost. The device is packaged in a space-saving format, which is essential for modern electronic devices where board space is at a premium.

The CISCOAFE2LF also features a flexible interface that is compatible with a variety of microcontrollers and digital signal processors (DSPs). This ensures ease of integration into existing designs and facilitates the development of new products. With its combination of high performance, integration, and reliability, the CISCOAFE2LF from STMicroelectronics is an excellent choice for system designers looking to enhance the data acquisition capabilities of their next project.

For detailed technical specifications, application notes, and support resources, customers can visit the STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Amphenol
Radsok And Holder 3.6 Mm
Need more? Email Us
TDK Corporation
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10uF 35V 1206 RoHS
Lowest to $0.2911
TT Electronics
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0836
TDK Corporation
Lowest to $0.2420

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess