EN
  • EN
  • DE

CDLL5237B/TR

Part No CDLL5237B/TR
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR  /  Zener Diode 8.2 V 10 mW ±5% Surface Mount DO-213AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 8.2 V
Tolerance ±5%
Power - Max 10 mW
Impedance (Max) (Zzt) 8 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 6.5 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting SMD (SMT)
Package / Case DO-213AB, MELF
Supplier Device Package DO-213AB
ECCN EAR99
HTSUS 8541.10.0050
Other Names 150-CDLL5237B/TR
Standard Package 1
Win Source Part Number 968572-CDLL5237B/TR
Ultra Librarian 3D Model Ultra Librarian CDLL5237B/TR CAD Model

Description

Microchip Technology's CDLL5237B/TR Zener Diode

The CDLL5237B/TR is a high-quality Zener diode product from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This Zener diode is designed to offer a reliable voltage regulation solution for a wide range of electronic applications. It is commonly used in voltage stabilization circuits to ensure a steady voltage supply to sensitive electronic components.

Key Features:

  • Voltage Regulation: The CDLL5237B/TR provides a nominal Zener voltage of 8.2V, making it suitable for applications requiring a precise voltage reference.
  • Power Dissipation: With a power dissipation rating of 500mW, this diode can handle moderate levels of power while maintaining its voltage regulation capabilities.
  • Package Type: Enclosed in a DO-213AB package, also known as an LL-34 package, this component is compact and suitable for surface-mount technology (SMT), allowing for efficient use of PCB space.
  • High Reliability: Microchip Technology's commitment to quality ensures that the CDLL5237B/TR Zener diode offers excellent reliability for long-term performance.
  • Wide Operating Temperature Range: This Zener diode operates effectively over a broad temperature range, ensuring stability across various environmental conditions.
  • Tape and Reel Packaging: The CDLL5237B/TR comes in a "tape and reel" format (denoted by the "/TR" suffix), facilitating automated assembly processes and bulk handling.

Applications:

The CDLL5237B/TR Zener diode is versatile and can be used in various electronic circuits, including:

  • Power supply regulation
  • Over-voltage protection circuits
  • Voltage reference in analog circuits
  • Surge suppression applications

Microchip Technology's CDLL5237B/TR is an excellent choice for designers looking for a dependable and efficient voltage regulation solution. Its robust design and flexible usage make it a valuable component in both commercial and industrial electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess