EN
  • EN
  • DE

TZA1026T

Part No TZA1026T
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description IC DATA AMPLIFIER 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 053507-TZA1026T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TZA1026T CAD Model

Description

Product Overview: TZA1026T by NXP Semiconductors

The TZA1026T, crafted by the renowned NXP Semiconductors, is an exceptional piece of technology designed to cater to the demanding needs of modern communication systems. This high-performance integrated circuit (IC) is specifically engineered to serve as an RF modulator and upconverter, making it an indispensable component in the realm of wireless communication equipment.

Key Features

  • High Frequency Operation: The TZA1026T operates at a high frequency range, facilitating the modulation of signals to meet the standards of advanced communication protocols.
  • Integrated PLL: With an integrated Phase-Locked Loop (PLL), this IC ensures accurate frequency synthesis, providing stable and precise signal generation.
  • Low Phase Noise: The device boasts low phase noise performance, which is crucial for maintaining signal integrity and reducing errors in communication systems.
  • Versatile Power Supply: Designed to accommodate a wide range of power supply voltages, the TZA1026T offers flexibility in various system designs and applications.
  • Compact Packaging: Housed in a compact package, the TZA1026T is ideal for space-constrained applications without compromising on functionality.

Applications

The TZA1026T is versatile and can be employed in a multitude of applications including but not limited to:

  • Wireless communication infrastructure
  • Satellite communication systems
  • Broadband access networks
  • Cable television (CATV) headends
  • High-definition television (HDTV) transmitters

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the TZA1026T is no exception. It is built to meet rigorous industry standards, ensuring reliability and performance in even the most challenging environments. Users can trust in the TZA1026T for consistent operation and longevity in their communication solutions.

Conclusion

With its robust feature set and flexible applications, the TZA1026T from NXP Semiconductors stands out as a top-tier choice for designers and engineers looking to enhance the capabilities of their RF communication systems. Its integration of advanced technologies in a compact form factor makes it a smart and efficient solution for a wide range of wireless communication needs.

You May Also Be Interested in

Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,165 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess