Products specifications Report Issue?

Category Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Mfr TE Connectivity AMP Connectors
Series Fastin-Faston
Package Tape & Reel (TR)
Product Status Active
Terminal Type Standard
Gender Female
Tab Width 0.250" (6.35mm)
Tab Thickness 0.032" (0.81mm)
Tab Length 0.303" (7.70mm)
Length - Overall 0.673" (17.10mm)
Termination Crimp
Wire Gauge 13-17 AWG
Insulation Non-Insulated
Mounting Type Free Hanging (In-Line)
Features -
Color -
Contact Material Brass
Contact Finish -
Insulation Diameter 0.118" ~ 0.169" (3.00mm ~ 4.29mm)
Base Product Number 735222
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1364943-735222-1
Ultra Librarian 3D Model Ultra Librarian 735222-1 CAD Model

Description

The 1364943-735222-1 is a quick disconnect connector from TE Connectivity AMP Connectors.

  • Insulation: Non-insulated
  • Terminal Type: Standard
  • Wire Gauge: 13-17 AWG
  • Gender: Female
  • Tab Width: 0.250" (6.35mm)
  • Tab Thickness: 0.032" (0.81mm)
  • Tab Length: 0.303" (7.70mm)
  • Overall Length: 0.673" (17.10mm)
  • Package: Tape and Reel
  • Contact Material: Brass
  • Contact Finish: Not specified
  • Insulation Diameter: 0.118" to 0.169" (3.00mm to 4.29mm)
  • HTSUS Code: 8536.90.4000
  • ECCN: EAR99
  • REACH Status: Undefined

You May Also Be Interested in

Panduit Corp
CONN TERM RECT RING 120MM #M10
Need more? Email Us
ECAD model for LCMD120-10CD-X
Panduit Corp
CONN TERM RECT TONG 250 MCM #3/8
Need more? Email Us
ECAD model for LCAX250-38F-X
Panduit Corp
CONN TERM RECT TONG 4/0 AWG #1/4
Need more? Email Us
ECAD model for LCC4/0-14AW-X
TE Connectivity
Cable Accessories Duraseal Crimp Splice
Need more? Email Us
ECAD model for 655033-000
TE Connectivity
1526596-2
Need more? Email Us
ECAD model for 1526596-2
Panduit Corp
CONN TERM RECT TONG 2/0 AWG #1/4
Need more? Email Us
ECAD model for LCCF2/0-14B-X
TE Connectivity
CONN RCPT SLEEVE 0.25 1POS CLEAR / 1 Position Sleeve Connector Female, Receptacle Clear 0.250" (6.35mm)
Lowest to $0.0719
ECAD model for 1-170823-8
TE Connectivity
CONN RCPT SLEEVE 0.25 CLEAR / Position Sleeve Connector Female, Receptacle Clear 0.250" (6.35mm)
Lowest to $0.1357
ECAD model for 170891-1
TE Connectivity
CONN RCPT HSG 0.25 1POS NATURAL / 1 Position Housing Connector Female, Receptacle Natural 0.250" (6.35mm)
Need more? Email Us
ECAD model for 179970-1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2002 $50.0500
610+ $0.1642 $100.1620
945+ $0.1591 $150.3495
1,300+ $0.1540 $200.2000
1,685+ $0.1488 $250.7280
2,250+ $0.1335 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 670 pieces
MOQ: 250 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention