Products specifications Report Issue?

Category Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
Mfr TE Connectivity AMP Connectors
Package Tray
Connector Type Jack
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Number of Ports 2
Number of Rows 2
Mounting Type Board Edge; Panel Mount; Through Hole
Orientation 90° Angle (Right)
Termination Press-Fit
Shielding Shielded, EMI Finger
Ratings Cat5
Features Board Guide
LED Color Green - Yellow
Tab Direction Up and Down
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Housing Material Polybutylene Terephthalate (PBT) , Polyester
Temperature Range - Operating -40°C ~ 70°C
Base Product Number 1888653
Standard Package 45
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1348409-1888653-4
Ultra Librarian 3D Model Ultra Librarian 1888653-4 CAD Model

Description

The 1888653-4 is a modular connector jack that features board guide for easy installation.

  • Manufacturer: TE Connectivity AMP Connectors
  • Connector Type: Modular Connector Jack
  • Angle: 90° (Right)
  • Mounting Style: Board Edge, Panel, Through Hole
  • Number of Ports: 2
  • Shielding: EMI Finger
  • Contact Finish: Gold
  • Contact Material: Phosphor Bronze
  • Category: Cat5
  • Tab Direction: Up and Down
  • Application: Ethernet
  • Standard Package: 45
  • Operating Temperature: -40°C to 70°C

You May Also Be Interested in

TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $0.8468
ECAD model for 5555153-1
Molex, LLC
CONN MOD JACK 6P4C R/A SHIELDED
Need more? Email Us
ECAD model for 0442480094
TE Connectivity
INVERTED MODULAR JACK ASSEMBLY | CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
ECAD model for 406549-5
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
ECAD model for 6116353-5
TE Connectivity
INVERTED MODULAR JACK ASSEMBLY | CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
ECAD model for 406549-1
TE Connectivity
CONN MOD JACK 8P8C VERT SHIELDED
Lowest to $9.5085
ECAD model for 1734577-4
Stewart Connector
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $4.4657
ECAD model for SS-6488-NF
TE Connectivity
CONN MOD JACK 6P6C R/A UNSHLD
Need more? Email Us
ECAD model for 5555077-1
Hirose Electric Co Ltd
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $2.8905
ECAD model for TM11R-5M2-88

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3404 $51.3828
17+ $6.0229 $102.3893
26+ $5.8347 $151.7022
36+ $5.6465 $203.2740
46+ $5.4582 $251.0772
62+ $4.8936 $303.4032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 765 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention