EN
  • EN
  • DE

TEF6730HW/V1S,518

Part No TEF6730HW/V1S,518
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC FRONT END DGTL CARRAD 64HLQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
Modulation or Protocol AM, FM, WB
Applications AM/FM Radio Receiver
Current - Receiving 85.3mA, 114.7mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 8 V to 9 V
Temperature Range - Operating -40°C to 85°C
Case / Package 64-HTQFP (10x10)
Win Source Part Number 1106800-TEF6730HW/V1S,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEF6730HW/V1S,518 CAD Model

Description

The TEF6730HW/V1S,518 is a state-of-the-art car radio integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in automotive electronics. This high-performance product is tailored for advanced car infotainment systems, offering exceptional reception quality and a rich set of features to enhance the audio experience in modern vehicles.

Key Features

  • Superior Radio Performance: The IC delivers outstanding radio signal processing capabilities, ensuring clear and stable reception even in challenging conditions.
  • Integrated Signal Processing: With built-in digital signal processing (DSP), the TEF6730HW/V1S,518 offers noise reduction, multipath mitigation, and various audio enhancement features to deliver high-quality sound.
  • Multi-standard Support: This versatile IC supports multiple radio broadcast standards including AM, FM, and Digital Radio, making it suitable for global applications.
  • Low Power Consumption: Designed with power efficiency in mind, the product is ideal for automotive applications where energy consumption is a critical factor.
  • Flexible Interface Options: It comes equipped with a variety of interface options, including I2C and SPI, allowing for easy integration into existing automotive systems.

Applications

The TEF6730HW/V1S,518 is ideal for a range of automotive applications, particularly where high-quality audio and reliable performance are required. It is well-suited for:

  • Car Radios
  • Infotainment Systems
  • Telematics Devices
  • Automotive Multimedia Systems

Quality and Reliability

NXP's commitment to quality ensures that the TEF6730HW/V1S,518 meets the stringent requirements of automotive industry standards. The IC is built to withstand the harsh conditions typical of automotive environments, ensuring longevity and reliability.

Technical Support and Documentation

Comprehensive technical support is provided by NXP, including detailed datasheets, application notes, and design resources to assist customers in the product integration process. NXP's expert technical team is also available to provide assistance and guidance throughout the development and implementation stages.

You May Also Be Interested in

STMicroelectronics
RF RECEIVER AM/FM AUTO DIGITAL
Lowest to $21.9679
STMicroelectronics
RF RCVR GNSS/GPS 1.575GHZ 18LCC / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -163dBm 18-LCC (9.7x10.1)
Lowest to $26.5580
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
U-blox
M9 STANDARD PRECISION GNSS MOD
Lowest to $23.5412
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0090 $54.0540
14+ $7.3920 $103.4880
21+ $7.1610 $150.3810
29+ $6.9300 $200.9700
38+ $6.6990 $254.5620
50+ $6.0060 $300.3000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess