EN
  • EN
  • DE

AD6655BCPZ-80

Part No AD6655BCPZ-80
Manufacturer Analog Devices Inc.
Catalog RF Receivers
Description IC, Receiver, If Diversity, LFCSP64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 650 MHz
Data Rate 80 Mbps
Frequency 450 MHz
Max Frequency 450 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 1.9 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Number of Bits 14
Number of Pins 64
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1032044-AD6655BCPZ-80
Categories RF Receivers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD6655BCPZ-80 CAD Model

Description

AD6655BCPZ-80 - High-Performance IF Receiver from Analog Devices Inc.

The AD6655BCPZ-80 is a state-of-the-art intermediate frequency (IF) receiver that combines Analog Devices Inc.'s advanced technology to deliver exceptional performance in signal acquisition and processing. This product is designed to cater to a wide range of applications, including wireless infrastructure, radar systems, and electronic defense mechanisms, making it a versatile component for any high-speed signal processing task.

Key Features:

  • High Dynamic Range: The AD6655BCPZ-80 offers a superior dynamic range, which is essential for detecting both strong and weak signals in cluttered environments.
  • Integrated Dual ADCs: It features dual 14-bit analog-to-digital converters (ADCs) that operate at up to 80 MSPS, providing high-speed data conversion with precise accuracy.
  • Digital Downconversion: The device includes digital downconversion (DDC) capabilities, reducing the data rate and simplifying the digital signal processing (DSP) requirements.
  • Flexible IF Sampling Frequencies: This receiver supports a wide range of IF sampling frequencies, allowing it to be easily integrated into various system architectures.
  • Programmable FIR Filters: On-chip programmable finite impulse response (FIR) filters offer customizable signal conditioning to optimize performance for specific applications.
  • Low Power Consumption: Designed with power efficiency in mind, the AD6655BCPZ-80 minimizes power consumption without compromising on performance.
  • Compact LFCSP Package: The device is housed in a compact 48-lead LFCSP (7mm × 7mm) package, making it ideal for space-constrained applications.

Applications:

The versatility of the AD6655BCPZ-80 makes it suitable for a variety of applications, including:

  • Wireless infrastructure (GSM, EDGE, W-CDMA, LTE, CDMA2000)
  • Radar and satellite communications
  • Smart antenna systems
  • Diversity radio systems
  • Electronic surveillance and countermeasures

With its robust feature set and exceptional performance, the AD6655BCPZ-80 from Analog Devices Inc. is an excellent choice for system designers seeking to improve signal quality and processing speed in complex signal environments. Its integration of dual ADCs, digital downconversion, and programmable filters, all within a low-power and compact package, makes it a powerful and efficient solution for advanced IF signal processing.

You May Also Be Interested in

STMicroelectronics
RF RCVR GNSS/GPS 1.575GHZ 18LCC / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -163dBm 18-LCC (9.7x10.1)
Lowest to $26.5580
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
Maxim Integrated
I2C INTERFACE WITH PRESET MODE
Lowest to $4.9381
NXP / Nexperia
TEF6687AHN / - RF Receiver
Lowest to $12.8702
Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess