EN
  • EN
  • DE

BLUENRG-234N

Part No BLUENRG-234N
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description BLUETOOTH? LOW ENERGY WIRELESS N / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz ~ 2.4835GHz 34-XFBGA, WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr STMicroelectronics
Series BlueNRG
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation GFSK
Frequency 2.4GHz ~ 2.4835GHz
Data Rate (Max) 1Mbps
Power - Output 8dBm
Sensitivity -88dBm
Serial Interfaces SPI, UART
GPIO 14
Voltage - Supply 1.7V ~ 3.6V
Current - Receiving 7.7mA ~ 14.5mA
Current - Transmitting 6.6mA ~ 28.8mA
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 34-XFBGA, WLCSP
Supplier Device Package 34-WLCSP (2.66x2.56)
Base Product Number BLUENRG
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 1336711-BLUENRG-234N
Ultra Librarian 3D Model Ultra Librarian BLUENRG-234N CAD Model

Description

BLUENRG-234N Product Image

The BLUENRG-234N from STMicroelectronics is a powerful wireless communication solution designed for the latest Internet of Things (IoT) applications. This state-of-the-art network processor integrates a Bluetooth Low Energy (BLE) 5.0 radio and an advanced Arm® Cortex®-M0 core, making it a perfect choice for developers looking to create energy-efficient and smart connectivity solutions.

With its robust design and cutting-edge BLE technology, the BLUENRG-234N offers excellent energy efficiency, which is crucial for battery-operated devices. The processor is capable of supporting the Bluetooth 5.0 specifications including 2 Mbps data rate and Long Range, which allows for extended communication range and improved data transfer speeds while maintaining low power consumption.

The module comes with a comprehensive software development ecosystem, including the STSW-BLUENRG1-DK SDK, which provides a rich set of APIs and libraries to simplify the firmware development process. This ensures that engineers can quickly and efficiently develop applications ranging from simple point-to-point data transfer to complex mesh networking solutions.

For enhanced security, the BLUENRG-234N incorporates state-of-the-art security features. It supports the latest Bluetooth Low Energy security features, including LE Secure Connections, and provides hardware encryption support to ensure that data remains protected during wireless transmission.

One of the key advantages of the BLUENRG-234N is its flexibility. It is designed to be used as a standalone application processor or as a network co-processor, which means it can be easily integrated into existing designs, providing Bluetooth connectivity without requiring significant changes to the main application processor.

Overall, the BLUENRG-234N from STMicroelectronics is an excellent choice for developers looking to create innovative and power-efficient Bluetooth-enabled products. Whether it's for wearable technology, smart home devices, industrial automation, or health monitoring systems, the BLUENRG-234N provides a reliable, secure, and flexible solution that can meet the demanding requirements of modern IoT applications.

You May Also Be Interested in

Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2740 $58.9320
43+ $2.6865 $115.5195
67+ $2.6024 $174.3608
92+ $2.5185 $231.7020
119+ $2.4345 $289.7055
159+ $2.1827 $347.0493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess