STMicroelectronics BDW92: High Voltage PNP Transistor
The BDW92 is a high voltage PNP transistor manufactured by STMicroelectronics, a leader in semiconductor solutions. This transistor is designed for use in power linear and switching applications, offering a robust solution for designers seeking reliable performance in demanding environments.
The BDW92 is characterized by its high collector-emitter voltage (VCEO) of -100V, which allows it to handle higher voltage applications with ease. This makes it suitable for a variety of circuits, including power supply regulators, converters, and amplifiers. Its collector current rating of -15A ensures that it can drive significant loads, making it a versatile component for high-power designs.
This device offers a collector power dissipation of 90W, providing the ability to dissipate heat efficiently during operation. This is crucial for maintaining stability and longevity in high-power and high-voltage applications. The BDW92 also features a DC current gain (hFE) of 30 at a collector current of -15A, which is a measure of the transistor's amplification capability, indicating its effectiveness in current amplification applications.
The BDW92 comes in a TO-220 package, which is widely used in the industry and known for its ease of mounting and good thermal performance. The package is designed to handle the high power dissipation of the transistor, ensuring reliable operation even under strenuous conditions.
In terms of protection features, the BDW92 includes a built-in base-emitter shunt resistor, which helps to protect the device against excessive voltage and current spikes that could potentially damage the transistor. This increases the overall reliability and robustness of the component.
In summary, the STMicroelectronics BDW92 PNP transistor is an excellent choice for designers who require a high-voltage, high-power transistor that offers reliable performance and robust protection features. Its suitability for a wide range of applications, combined with the industry-standard TO-220 package, makes it a valuable addition to any power management or signal amplification circuit.