EN
  • EN
  • DE

STA2416LF

Part No STA2416LF
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096665-STA2416LF
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STA2416LF CAD Model

Description

The STA2416LF is a cutting-edge audio processing product from STMicroelectronics, renowned for its high-quality sound reproduction and versatile application range. This advanced digital audio product is designed to meet the demanding requirements of both consumer and professional audio markets.

Key Features

  • High-Resolution Audio: The STA2416LF supports high-resolution audio formats, ensuring that it can deliver the purest sound quality with rich details and clarity.
  • Multi-Channel Support: It is capable of handling multiple audio channels, making it an ideal choice for surround sound systems and complex audio setups.
  • Low Power Consumption: Designed with energy efficiency in mind, the STA2416LF minimizes power usage without compromising on performance, making it suitable for portable audio devices.
  • Advanced Connectivity: This product features a range of connectivity options, including I2S, TDM, and SPDIF interfaces, allowing for seamless integration with various digital audio sources and systems.
  • Integrated DSP: The onboard Digital Signal Processor (DSP) allows for sophisticated audio processing and customization, enabling features such as equalization, sound enhancement, and noise reduction.

Applications

The STA2416LF is versatile enough to be used in a wide array of applications, including:

  • Home Theater Systems
  • Professional Audio Equipment
  • Automotive Audio Systems
  • Portable Audio Devices
  • Smart Speakers

Product Specifications

The STA2416LF boasts impressive specifications that cater to the needs of high-fidelity audio reproduction:

  • Audio Sampling Rates: Up to 192kHz
  • Dynamic Range: Superior signal-to-noise ratio for crystal-clear audio
  • Robust Temperature Range: Ensuring reliable performance across various environments

Conclusion

With its combination of high-resolution audio support, multi-channel capability, and integrated DSP, the STA2416LF from STMicroelectronics represents a top-tier choice for developers and manufacturers seeking to incorporate superior audio quality into their products. Its extensive feature set and adaptability make it a go-to solution for a multitude of audio applications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7914 $57.9140
25+ $4.7521 $118.8025
38+ $4.6035 $174.9330
52+ $4.4550 $231.6600
68+ $4.3065 $292.8420
90+ $3.8609 $347.4810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,632 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess