EN
  • EN
  • DE

SPCA5210A

Part No SPCA5210A
Manufacturer Sunplus
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SUNPLUS
Win Source Part Number 338289-SPCA5210A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPCA5210A CAD Model

Description

The SPCA5210A, manufactured by Sunplus, is a USB camera controller chip designed for entry-level webcam applications. This integrated circuit serves as the central processing unit for webcams, handling image capture, processing, and transmission over USB.

Applications:

  • Entry-level Webcams: Primarily used in basic webcam models for desktop and laptop computers.
  • Security Cameras: Can be found in simple USB security cameras.
  • Video Conferencing Devices: Used in low-cost video conferencing systems.

Features:

  • USB 2.0 Interface: Facilitates high-speed data transfer between the camera and the host computer.
  • Image Sensor Support: Compatible with various CMOS image sensors, allowing for flexibility in image quality.
  • Image Processing Engine: Includes built-in image processing capabilities such as automatic gain control (AGC), automatic white balance (AWB), and automatic exposure control (AEC).
  • Video Compression: Supports various video compression formats like MJPEG to reduce bandwidth usage.
  • Low Power Consumption: Designed for power efficiency, making it suitable for battery-powered devices.
  • Built-in Microphone Interface: Allows for direct connection of a microphone for audio capture.

Benefits:

  • Cost-Effective: Provides a low-cost solution for building basic webcam functionality.
  • Easy Integration: The integrated design simplifies the development and manufacturing process.
  • High-Speed Data Transfer: USB 2.0 ensures smooth video streaming.
  • Enhanced Image Quality: Built-in image processing algorithms improve the quality of captured images.
  • Versatile Application: Suitable for a wide range of webcam applications.

Additional Details:

The SPCA5210A typically requires external memory for image buffering and program storage. The specific image sensor used with the SPCA5210A determines the resolution and image quality of the webcam. Drivers are necessary for the host computer to recognize and use the SPCA5210A-based webcam. Its compact size makes it easy to integrate into small form factor devices.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess