EN
  • EN
  • DE

L9802

Part No L9802
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 73679-L9802
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9802 CAD Model

Description

STMicroelectronics Product L9802 Overview

The L9802 from STMicroelectronics is a state-of-the-art automotive-grade actuator driver designed for managing the precise control of actuators in modern vehicles. This driver is specifically engineered to handle a wide range of applications, from small motors to larger actuator systems, ensuring high performance and reliability.

Key Features

  • Integrated Power Stages: The L9802 comes with built-in power stages that are capable of delivering efficient and robust power supply to actuators, enabling smooth and precise operation.
  • Diagnostic Functions: Advanced diagnostic features are embedded within the L9802, which allow for real-time monitoring and fault detection to ensure the safety and longevity of the actuator systems.
  • Protection Mechanisms: The device includes several protection features such as over-temperature protection, over-current protection, and under-voltage lockout, which safeguard the system against potential damage from electrical anomalies.
  • Flexible Interface: With a user-friendly interface, the L9802 can be easily integrated into a variety of automotive control systems, offering designers the flexibility to work with different microcontrollers and communication protocols.

Applications

The versatility of the L9802 makes it suitable for a broad range of automotive applications. It is ideal for controlling:

  • DC Motors
  • Stepper Motors
  • Brushless Motors
  • Solenoids
  • Other Inductive Loads

Technical Specifications

The L9802 is designed with technical precision to meet the demanding requirements of automotive applications. Some of the key specifications include:

  • Operating Voltage Range: 8 V to 52 V
  • Output Current Capacity: Up to several amperes depending on the application
  • Operating Temperature Range: -40°C to 150°C

In conclusion, the L9802 from STMicroelectronics is a robust and versatile actuator driver that delivers high performance for automotive applications. Its comprehensive set of features, including diagnostic and protection capabilities, make it an indispensable component for modern vehicle systems.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
Texas Instruments
Lowest to $3.5981
Lite-On Inc.
Lowest to $0.0349
Intel
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
Lite-On Inc.
Lowest to $6.0684
Conexant Systems
Lowest to $5.0427
LSI Computer Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $226.7103 $226.7103
2+ $203.2569 $406.5138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess