EN
  • EN
  • DE

BAS69-07P6FILM

Part No BAS69-07P6FILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 15V SOT666
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 2 Independent
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 15V
Current - Average Rectified (Io) (per Diode) 10mA (DC)
Voltage - Forward (Vf) (Max) @ If 570mV @ 10mA
Current - Reverse Leakage @ Vr 230nA @ 15V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 010922-BAS69-07P6FILM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS69-07P6FILM CAD Model

Description

The BAS69-07P6FILM is a high-performance switching diode designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This diode is engineered to provide efficient and reliable performance for high-speed switching applications. Its ultra-small SOT-23 package makes it an ideal choice for space-constrained applications, while ensuring a minimal footprint on the circuit board.

Key Features

  • Low Forward Voltage Drop: The BAS69-07P6FILM boasts a low forward voltage drop, which enhances its efficiency by reducing power loss during operation.
  • Fast Switching Speed: With its fast switching capability, this diode is well-suited for high-frequency applications, ensuring quick response times and improved overall performance.
  • Reverse Leakage Current: It features a low reverse leakage current that minimizes power loss and helps in maintaining the integrity of the signal in reverse bias conditions.
  • Surface Mount Package: The SOT-23 package is designed for surface mounting, which allows for automated assembly processes and is ideal for mass production.
  • High Reliability: STMicroelectronics is known for its commitment to quality, and the BAS69-07P6FILM is no exception. It is built to meet high reliability standards, ensuring a long operational life and stability in various conditions.

Applications

The BAS69-07P6FILM is versatile and can be used in a wide range of applications, including:

  • High-speed switching circuits
  • Switching power supplies
  • DC-DC converters
  • Reverse polarity protection
  • Logic level conversion

Environmental and Quality Certifications

STMicroelectronics ensures that the BAS69-07P6FILM meets rigorous environmental and quality standards. The product is compliant with RoHS (Restriction of Hazardous Substances) and is manufactured in facilities certified to ISO 9001 quality management systems, ensuring both environmental responsibility and product quality.

You May Also Be Interested in

Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess