Products specifications Report Issue?

Categories Uncategorized
Manufacturer MediaTek Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832039-MT6752V/A
Ultra Librarian 3D Model Ultra Librarian MT6752V/A CAD Model

Description

The MediaTek MT6752V/A is an octa-core processor designed for mid-range smartphones. It features eight ARM Cortex-A53 cores and a Mali-T760 MP2 GPU, offering a balance of performance and power efficiency. This SoC is intended for devices that require smooth multitasking, moderate gaming capabilities, and reliable connectivity.

Applications

  • Mid-Range Smartphones
  • Tablets
  • Smart TVs

Features

  • Octa-Core Cortex-A53 CPU: Provides efficient processing for running multiple applications simultaneously.
  • Mali-T760 MP2 GPU: Offers decent graphics performance for gaming and multimedia consumption.
  • 4G LTE Connectivity: Supports high-speed mobile data connectivity.
  • Wi-Fi and Bluetooth: Enables wireless networking and connectivity to peripherals.
  • Full HD Display Support: Supports Full HD (1080p) displays for crisp visuals.
  • Dual-SIM Support: Allows the use of two SIM cards simultaneously.

Benefits

  • Smooth Multitasking: Enables seamless switching between applications without lag.
  • Enhanced Gaming Experience: Provides decent graphics performance for gaming.
  • Fast Mobile Data: Enables quick downloads and streaming with 4G LTE support.
  • Wireless Connectivity: Offers convenient wireless networking and connectivity options.
  • High-Quality Visuals: Supports Full HD displays for a better viewing experience.
  • Dual-SIM Convenience: Allows users to manage two phone numbers on one device.

Additional Details

The MT6752V/A is built on a 28nm process. It supports LPDDR3 memory and eMMC storage. MediaTek provides software drivers and SDKs for Android integration. This SoC includes security features for data protection. Power management is optimized to reduce energy consumption. The integrated modem supports various LTE bands. Specific memory configurations and operating frequencies may vary depending on the device implementation. The MT6752V/A is designed to meet industry standards for safety and electromagnetic compatibility.

You May Also Be Interested in

Bourns Inc.
KIT INDUCTOR CHIP SMD
Lowest to $73.1168
ECAD model for CS160808-LAB1
Keystone Electronics
TEST POINT (WHITE) - MINIATURE
Need more? Email Us
ECAD model for 5262
Keystone Electronics
PC TEST POINT MINIATURE
Need more? Email Us
ECAD model for 5029
Excelitas Technologies
LASER HEAD (30968), 543NM, 0.5MW
Need more? Email Us
ECAD model for 30682
B&K Precision
FUNCTION GENERATOR 2MHZ
Lowest to $1.2095
ECAD model for 4010A
Excelitas Technologies
BASIC MODULE W/ 130MM WD
Need more? Email Us
ECAD model for B130
Triplett Test Equipment and Tools
600A AC/DC TRUE RMS CLAMP METER / Current Meter, Clamp/Probe CAT III 600V DMM Functions Include Voltage, Resistance, Capacitance, Temperature, Frequency and Current to 600A
Lowest to $5.6478
ECAD model for CM650
Desco
IONZR OH 40" W/LT-HEATER
Lowest to $216.6189
ECAD model for 60600
Gedore Tools, Inc.
VOLTAGE TESTER 6-24 V SLOTTED 3
Need more? Email Us
ECAD model for 4611

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention