Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Open Drain
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel, Serial
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 088540-TPIC6595DW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPIC6595DW CAD Model

Description

The TPIC6595DW, crafted by the renowned electronics manufacturer Texas Instruments, is a high-performance power logic 8-bit shift register that offers an exceptional solution for systems requiring the direct drive of high-current loads. This integrated circuit is designed to cater to the needs of various applications such as relay drivers, LED drivers, and other similar high-current sink applications.

Key Features

  • Integrated Power Output Stages: The TPIC6595DW boasts built-in DMOS transistor output stages capable of sinking a substantial 250 mA of continuous current per channel, with a peak current capacity of 350 mA, making it an ideal choice for driving a wide array of loads.
  • Enhanced Thermal Performance: Enclosed in a 20-pin wide-body SOIC package, the device provides excellent thermal performance, ensuring reliable operation even under high current driving conditions.
  • Shift Register Capabilities: The 8-bit serial-in, parallel-out shifting with output latching structure allows for efficient data input and output control, providing flexibility and ease of use in system design.
  • Robust Voltage Tolerance: The device operates over a wide supply voltage range from 4.5V to 5.5V, accommodating various logic levels and ensuring compatibility with 5V systems.

Applications

The TPIC6595DW's robust design and high current sinking capability make it a versatile component suitable for an array of applications, including:

  • Automotive systems
  • Industrial controls
  • LED displays and signage
  • Consumer electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the TPIC6595DW is no exception. It is fabricated with advanced technology for optimal performance and reliability, ensuring that it meets the stringent standards expected from Texas Instruments' components.

For detailed specifications, application notes, and additional resources, visit the Texas Instruments official website or consult the TPIC6595DW datasheet.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ECAD model for DP8025
NXP / Nexperia
8-bit shift register with input flip-flops
Need more? Email Us
ECAD model for 74HCT597N
Texas Instruments
CMOS 8-Stage Shift-and-Store Nus Register
Lowest to $0.4692
ECAD model for CD4094BNSRG4
Toshiba Semiconductor and Storage
8-BIT SHIFT REGISTER
Lowest to $0.1513
ECAD model for TC74VHC164FT
NXP / Nexperia
4-bit bidirectional universal shift register
Need more? Email Us
ECAD model for N74F194N
Texas Instruments
8-BIT PARALLEL-OUT SERIAL SHIFT REGISTERS
Lowest to $1.6299
ECAD model for SN74HC164NSRG4
Toshiba Semiconductor and Storage
8-Bit Shift Register (P-IN, S-OUT)
Lowest to $0.3782
ECAD model for TC74VHC165FK
NXP / Nexperia
12-stage shift-and-store register LED driver
Need more? Email Us
ECAD model for HEF4894BP
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-SSOP
Need more? Email Us
ECAD model for 74HCT595DB,112

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3637 $52.0014
52+ $1.9394 $100.8488
80+ $1.8788 $150.3040
110+ $1.8182 $200.0020
143+ $1.7576 $251.3368
191+ $1.5758 $300.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,718 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention