EN
  • EN
  • DE

BAR64AFILM

Part No BAR64AFILM
Manufacturer STMicroelectronics
Catalog RF Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Diodes
Manufacturer STMicroelectronics
Win Source Part Number 231281-BAR64AFILM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAR64AFILM CAD Model

Description

STMicroelectronics BAR64AFILM High-Speed Switching Diode

The BAR64AFILM from STMicroelectronics is a high-speed switching diode that is designed to meet the stringent requirements of fast electronic switching applications. This diode is a part of STMicroelectronics' extensive range of semiconductor products, known for their reliability and performance in various electronic circuits.

With its silicon epitaxial planar technology, the BAR64AFILM offers excellent switching speed, making it suitable for high-frequency operations. It is commonly used in applications such as switching mode power supplies, high-speed logic circuits, and pulse circuits where rapid switching is crucial.

The device is characterized by its low forward voltage drop, which enhances its efficiency by reducing power loss during operation. This feature is particularly important in power-sensitive designs where energy conservation is a priority. Additionally, the BAR64AFILM boasts a low capacitance, which minimizes the charge storage effect and further contributes to its swift switching capabilities.

The BAR64AFILM is housed in a compact SOD-123 flat lead package, which not only saves valuable board space but also provides excellent thermal performance. The small size of the package makes it an ideal choice for portable and space-constrained applications. Despite its diminutive size, the diode is capable of handling a considerable continuous reverse voltage of 35 volts, making it robust enough for a wide range of electronic circuits.

STMicroelectronics has designed the BAR64AFILM to ensure a high degree of reliability. It features a low leakage current that enhances its stability over time and under varying temperature conditions. This diode is also compliant with RoHS and REACH regulations, ensuring that it meets the latest environmental standards for electronic components.

In conclusion, the BAR64AFILM from STMicroelectronics is a high-performance, high-speed switching diode that offers an optimal solution for designers looking for fast switching, low power loss, and space efficiency in their electronic circuits. Its robust construction and compliance with environmental standards make it a reliable and sustainable choice for modern electronic applications.

You May Also Be Interested in

Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT363
Lowest to $0.8796
Infineon Technologies
DIODE RF SW 35V 100MA SCD-80
Lowest to $0.0818
Broadcom Limited
DIODE PIN SWITCH 100V SOT-323
Lowest to $6.5292
Broadcom Limited
DIODE SCHOTTKY RF CC 70V SOT-23
Lowest to $2.3583
Skyworks Solutions Inc.
DIODE RF PIN 50V 250MW
Lowest to $0.2684
ON Semiconductor
DIODE SCHOTTKY 7V 200MW SOD-323
Lowest to $0.1382
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $3.1282
Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOT23
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.2492

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess