EN
  • EN
  • DE

TDE1707BFP

Part No TDE1707BFP
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description INTELLIGENT POWER SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Switch Type General
Number of Outputs 2
Output Configuration High Side or Low Side
Output Type Bipolar
Interface On/Off
Voltage - Load 6 V ~ 48 V
Current - Output (Maximum) 500mA
Features 5V Regulated Output
Fault Protection Current Limiting (Fixed), Over Temperature
Operating Temperature Range -25°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 1266482-TDE1707BFP
Manufacturer Homepage www.st.com
Family Name TDE1707BFP
Introduction Date July 19, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDE1707BFP CAD Model

Description

STMicroelectronics TDE1707BFP Intelligent Power Switch

The TDE1707BFP from STMicroelectronics is a sophisticated, high-side intelligent power switch (IPS) designed for driving resistive or inductive loads with one side connected to ground. This device is optimized for use in a wide variety of applications, including automotive and industrial systems, where reliability and efficiency are paramount.

Constructed with STMicroelectronics' advanced VIPower technology, the TDE1707BFP offers outstanding performance in a compact PENTAWATT package, ensuring robust thermal management and space-saving on the PCB. The device is capable of handling continuous load currents up to several amperes with excellent protection features, making it a highly reliable choice for demanding environments.

Key Features:

  • Current Limitation: The TDE1707BFP provides a precise current limitation to protect the power switch and the load from overcurrent conditions.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the device ensures protection against overheating, preserving the integrity of the system under high-temperature conditions.
  • Load Dump Protection: The device is designed to withstand high-energy load dump pulses, making it suitable for automotive applications where such events are common.
  • Status Feedback: A diagnostic feedback pin is available, which can be interfaced with a microcontroller to monitor the status of the IPS, including open-load and overtemperature conditions.
  • Fast Demagnetization of Inductive Loads: The TDE1707BFP is capable of fast demagnetization of inductive loads, reducing stress on the system and ensuring a rapid response to shut-off commands.

Applications:

  • Automotive systems such as lights, fans, and motors
  • Industrial controls, including solenoids and actuators
  • Smart power distribution systems
  • Protection and control of power lines

With its robust design and advanced protection features, the TDE1707BFP from STMicroelectronics represents a reliable solution for designers looking to enhance system safety and longevity. Its ability to handle significant power levels, coupled with comprehensive diagnostic capabilities, makes it a versatile component in a variety of power management applications.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8372 $53.2092
26+ $3.9690 $103.1940
40+ $3.8450 $153.8000
54+ $3.7210 $200.9340
70+ $3.5969 $251.7830
94+ $3.2248 $303.1312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,580 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess