EN
  • EN
  • DE

TPA240

Part No TPA240
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISIL | THYRISTOR 240V 150A DO204AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Tape & Box (TB)
Status Obsolete
Voltage - Breakover 320V
Voltage - Off State 240V
Current - Peak Pulse (8/20μs) 150A
Current - Peak Pulse (10/1000μs) 50A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 25pF
Mounting Style Through Hole
Manufacturer Package DO-204AC, DO-15, Axial
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1271803-TPA240
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPA240 CAD Model

Description

STMicroelectronics TPA240 High-Efficiency Power Amplifier

The TPA240 from STMicroelectronics is a cutting-edge power amplifier designed for high-performance audio applications. This robust component is engineered to deliver exceptional sound quality with high efficiency, making it an ideal choice for professional audio systems, home theater setups, and automotive audio applications.

Featuring advanced semiconductor technology, the TPA240 boasts impressive power output capabilities without compromising on audio fidelity. Its design ensures minimal distortion and noise, providing a clear and powerful audio experience. The amplifier operates over a wide supply voltage range, offering flexibility for various system designs and ensuring compatibility with a broad array of audio sources and preamps.

The TPA240 is equipped with multiple protection features, including overtemperature, short-circuit, and under-voltage lockout, which safeguard the amplifier and connected components from potential damage. These protective measures contribute to the reliability and longevity of the amplifier, making it a dependable choice for audio enthusiasts and professionals alike.

Integration is made easy thanks to the TPA240's compact form factor and thoughtful pin layout, which facilitate straightforward PCB design and assembly. The amplifier's thermal performance is enhanced by its optimized heat dissipation characteristics, ensuring stable operation even under high load conditions.

STMicroelectronics has a reputation for producing high-quality audio components, and the TPA240 is no exception. It reflects the company's commitment to innovation and excellence in the field of audio technology. Whether you're designing a state-of-the-art sound system or upgrading an existing setup, the TPA240 power amplifier is a reliable and high-performing solution that will exceed your expectations in terms of audio quality and efficiency.

You May Also Be Interested in

Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 270V 100A DO214AA
Lowest to $0.3665
STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
Vishay
10TTS08 Series 800 V 10 A Flange Mount High Voltage Phase Control SCR -TO-220AB
Lowest to $4.5992
Littelfuse Inc.
THYRISTOR 180V 400A DO-214AA
Need more? Email Us
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
Bourns Inc.
THYRISTOR 90V 800A / Thyristor Surge Protection Devices 90V 50A 2-Pin SMB T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4276 $57.8484
22+ $5.2737 $116.0214
34+ $5.1097 $173.7298
47+ $4.9446 $232.3962
61+ $4.7794 $291.5434
81+ $4.2851 $347.0931
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess