EN
  • EN
  • DE

PMBD354,215

Part No PMBD354,215
Manufacturer Nexperia USA Inc.
Catalog RF Diodes
Description DIODE SCHOTTKY 4V 30MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 4V
Current - Max 30mA
Capacitance @ Vr, F 1pF @ 0V, 1MHz
Temperature Range - Operating 100°C (TJ)
Case / Package TO-236AB (SOT23)
Win Source Part Number 1089465-PMBD354,215
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMBD354,215 CAD Model

Description

The PMBD354,215 from Nexperia USA Inc. is a Schottky diode pair with a series connection.

  • Maximum Peak Reverse Voltage: 4V
  • Maximum Current: 30mA
  • Capacitance: 1pF @ 0V and 1MHz
  • Operating Temperature Range: up to 100°C
  • Package Type: TO-236AB (SOT23)
  • Packaging: reel
  • Category: Discrete Semiconductor Products
  • Market Status: active
  • Popularity: medium
  • Supply and Demand Status: sufficient

You May Also Be Interested in

M/A-Com Technology Solutions
Lowest to $11.4253
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Diode RF Schottky 3V 3-Pin SOT-23 T/R
Lowest to $1.1689
M/A-Com Technology Solutions
Lowest to $0.6537
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $0.6759
M/A-Com Technology Solutions
DIODE PIN SMT CERAMIC
Lowest to $17.1090
M/A-Com Technology Solutions
Need more? Email Us
Broadcom Limited
RF Diode Schottky 4V 3-Pin SOT-323 Bulk / Surface Mount Microwave Schottky Detector Diodes | RF DIODE SCHOTTKY 4V SOT323
Lowest to $32.6415

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess