EN
  • EN
  • DE

STM706RAM6F

Part No STM706RAM6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description MPU SUPERVISOR 3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 160 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 031374-STM706RAM6F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM706RAM6F CAD Model

Description

Introducing the STM706RAM6F - Your Reliable Microcontroller Supervisor

The STM706RAM6F is a cutting-edge microcontroller supervisor IC, expertly crafted by the renowned semiconductor manufacturer STMicroelectronics. This sophisticated device is designed to enhance the reliability and performance of microcontroller-based applications. Its primary function is to monitor the supply voltage and system health, ensuring that your microcontroller operates within the safe voltage thresholds and provides a controlled environment for the system to initialize.

Key Features

  • Precision Voltage Monitoring: The STM706RAM6F boasts a precision monitoring circuit that keeps a vigilant eye on the system voltage. This ensures that the microcontroller only operates when the supply voltage is within acceptable limits, thereby protecting the system from erratic behavior that could arise from power anomalies.
  • Power-On Reset (POR) and Low Voltage Reset: The device features a robust POR circuit that generates a reset signal upon power-up, allowing the microcontroller to start from a clean state. Additionally, the low voltage reset function triggers a reset when the voltage drops below a predefined threshold, safeguarding the system against brown-out conditions.
  • Programmable Watchdog Timer: A programmable watchdog timer is included to ensure that the microcontroller does not hang in an unresponsive state. If the microcontroller fails to refresh the watchdog periodically, a reset signal is issued, prompting the system to regain normal operation.
  • Manual Reset Input: The STM706RAM6F also provides a manual reset input, which allows for an external signal to reset the microcontroller, offering an additional layer of control and safety.
  • Low Power Consumption: Designed with power efficiency in mind, this supervisor IC consumes minimal power, making it an ideal choice for battery-operated or power-sensitive applications.
  • High Reliability: STMicroelectronics has designed the STM706RAM6F with reliability as a priority, ensuring that it performs consistently across a wide range of temperatures and operational conditions.

Applications

The versatility of the STM706RAM6F makes it suitable for a broad spectrum of applications, including industrial control systems, automotive electronics, portable devices, and complex embedded systems. Its protective features ensure that critical applications remain operational and safe, even in the face of power supply uncertainties.

With its robust feature set and STMicroelectronics' commitment to quality, the STM706RAM6F stands out as a superior choice for system designers looking to enhance the safety and robustness of their microcontroller-based systems.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0739 $53.6950
115+ $0.8812 $101.3380
180+ $0.8536 $153.6480
245+ $0.8261 $202.3945
315+ $0.7986 $251.5590
420+ $0.7159 $300.6780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,548 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess